Thermal Analysis of Polymeric Materials

Appendix 13: Description of Sawtooth-modulation Responses

Overview

In this Appendix a number of applications of sawtooth modulations are described with modeling and actual results, starting with the sawtooth modulation by utilizing a standard DSC and analysis without Fourier analysis, followed by the analysis of the sawtooth-modulation data after fitting to a Fourier series. Such temperature modulation can be done with any standard DSC which can be programed for a series of consecutive heating and cooling steps.

In the example given, a Perkin-Elmer Pyris-1 TM DSC is used with a calibration as described in Sect. 4.3 [1]. The modulation is illustrated in Fig. A.13.1. The heavy line represents the change in sample temperature, the dashed lines represent the underlying temperature increase by 1.0 K min ?1 and the reversing change by 3 K min ?1. Within each cycle, the upper and lower limits of the heat-flow rates, HF h and HF c (proportional to the temperature differences ?T), are read from the measured temperature-difference response, shown in the lower graph of Fig. A.13.2 for an idealized, instantaneously reacting calorimeter and a sample without latent heat contributions. The response HF(t) is represented by the heavy line, jumping from zero to the heating response in heat-flow rate, HF h, to the cooling response HF c. If the response were not instantaneous, one would have had to wait until the steady states were reached and then extrapolate the steady-state response back to the beginnings of the heating and cooling segments to...
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
Category: Thermal Management Design and Analysis Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.