Civil Engineering License Review, Fifteenth Edition

The following 40 problems model a typical PE Civil Engineering Exam, with eight problems in each of the five topic areas. The problems are organized as follows:
Structural Engineering: Problems 12.1 through 12.8
Water Resources: Problems 12.9 through 12.16
Environmental Engineering: Problems 12.17 through 12.24
Geotechnical Engineering: Problems 12.25 through 12.32
Transportation Engineering: Problems 12.33 through 12.40
To simulate actual exam conditions, you should solve the following problems over an uninterrupted four-hour period, without consulting the Solutions section until you have completed your work.
| 12.1 | A reinforced concrete beam is simply supported over a span of 10 feet.
The strength design provisions of the ACI Building Code Requirements for Reinforced Concrete, ACI 318-95, apply The beam supports a live load of 7 kips/ft and a dead load (including its own weight) of 3 kips/ft. At midspan, the number of No. 8 bars required to resist the applied moment is most nearly:
|
| 12.2 | Exhibit 12.2 shows the force acting on column AB of a frame with side sway uninhibited. This force is caused by gravity loads and includes the self-weight of the members.
![]() Beams = W 18 40 AISC-ASD Manual of steel construction,... |