Digital Signal Processing Using MATLAB and Wavelets

Appendix B: Equations

B.1 Euler's Formula

Euler's equation


Euler's equation also works for a positive exponent, i.e.,


When the angle in question happens to be ?,


Euler's inverse formula


B.2 Trigonometric Identities and Other Math Notes


if k is an integer, cos( ? + 2 ?k) = cos( ?).


From Elements of Calculus with Analytic Geometry by E. W. Swokowski [26] :


From Exploring Numerical Methods: An Introduction to Scientific Computing Using MATLAB by P. Linz and R. L. C. Wang [10] :


Cartesian to polar:


If x and y are both negative, then add ? to ?.
If x is negative but y is positive, subtract ? from ?.
If x is zero, and y is negative, then ? = ? ?/2.
If x is zero, and y is positive, then ? = ?/2.

Polar to Cartesian:



Quadratic formula:


Note: ? ? ?= ? ? ? ?, but ONLY when both ? and ? are positive integers. This is a common mistake that comes up in some DSP problems.

[26]E. W. Swokowski, Elements of Calculus with Analytic Geometry. Boston, Massachusetts: Prindle, Weber and Schmidt, 1980.

[10]P. Linz and R. L. C. Wang, Exploring Numerical Methods: An Introduction to Scientific Computing Using MATLAB. Jones and Bartlett Mathematics, 2003.

B.3 Sampling

Nyquist criterion:


sampling: x( t) becomes x(
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.