Electrical Equipment Handbook: Troubleshooting and Maintenance

Chapter 2: Introduction to Machinery Principles

ELECTRIC MACHINES AND TRANSFORMERS

An electric machine is a device that can convert either mechanical energy to electric energy or electric energy to mechanical energy. Such a device is called a generator when it converts mechanical energy to electric energy. The device is called a motor when it converts electric energy to mechanical energy. Since an electric machine can convert power in either direction, such a machine can be used as either a generator or a motor. Thus, all motors and generators can be used to convert energy from one form to another, using the action of a magnetic field.

A transformer is a device that converts ac electric energy at one voltage level to ac electric energy at another voltage level. Transformers operate on the same principles as generators and motors.

COMMON TERMS AND PRINCIPLES

  • ? = angular position of an object. It is the angle at which it is oriented. It is measured from one arbitrary reference point (units: rad or deg).

  • ? = angular velocity d ?/ dt. It is the rate of variation of angular position with time (units: rad/s or deg/s).

  • f m = angular velocity, expressed in revolutions per second = ? m/2 ?.

  • ? = angular acceleration = d ?/ dt. It is the rate of variation of angular velocity with time (units: rad/s 2).

  • ? torque = (force applied) (perpendicular distance). Units are newton-meters (N m)
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
Category: Electrical Winding Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.