Advanced Production Testing of RF, SoC and SiP Devices

Appendix E: Decimal to Hexadecimal and ASCII Conversions

ASCII is an acronym for American Standard Code for Information Interchange. This is a character encoding system that uses a seven-bit code to represent characters through numbers. Because there are seven bits, there are 2 7, or 128 characters (0 through 127). Although this system was created many years ago, it is still used today in numerous applications. In the area of production testing, the first eight ASCII characters are commands that can be found in some driver interface communications for handlers and wafer probers.

Table E.1 provides the mapping of characters per the ASCII standard along with the decimal and hexadecimal equivalents.

Table E.1: Decimal, Hexadecimal, and ASCII Equivalents

Dec

Hex

ASCII

0

0x00

nul

1

0x01

soh

2

0x02

stx

3

0x03

etx

4

0x04

eot

5

0x05

enq

6

0x06

ack

7

0x07

bel

8

0x08

bs

9

0x09

ht

10

0x0A

nl

11

0x0B

vt

12

0x0C

np

13

0x0D

cr

14

0x0E

so

15

0x0F

si

16

0x10

dle

17

0x11

dc1

18

0x12

dc2

19

0x13

dc3

20

0x14

dc4

21

0x15

nak

22

0x16

syn

23

0x17

etb

24

0x18

can

25

0x19

em

26

0x1A

sub

27

0x1B

esc

28

0x1C

fs

29

0x1D

gs

30

0x1E

rs

31

0x1F

us

32

0x20

sp

33

0x21

!

34

0x22

"

35

0x23

#

36

0x24

$

37

0x25

%

38

0x26

&

39

0x27

,

40

0x28

(

41

0x29

)

42

0x2A

*

43

0x2B

+

44

0x2C

,

45
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
Category: Pushwheel Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.