Ion Implantation and Synthesis of Materials

| physical constants | |
| g = 98 dyne g -1 = 9.81 m s -2 |
| u = 1.6606 10 -27 kg |
| N A = 6.022 10 23 particles mol -1 |
| k = 8.617 10 -5 eV K -1 = 1.38 l0 -23 J K -1 |
| k c = 8.988 10 9 N m 2 C -2 |
| m e = 9.1095 10 -31 kg |
| E = 1.602 10 -19 C |
| ? 0 = 8.85 10 -14 F cm -1 |
| h = 4.136 10 -15 eV s = 6.626 10 -34 J s |
| c = 2.998 10 10cm s -1 |
| useful combinations | |
| k c e 2 = 1.44 eV nm |
| ? 0 = 55.3 e/V ?m |
| ? = ? r ? 0 = 1.05 10 -12 F cm -1 |
| E = 1.24 eV at ? = 1 ?m |
| kT = 0.0258 eV ? 1 eV/40 |
| Prefixes
|