Itanium Architecture for Software Developers

Chapter 6: Integer Computation, Character String, and Population Count Instructions

The previous chapter covered the Itanium processor s memory access and data transfer instruction groupings. This chapter covers the integer computation and character and population count instruction groupings. The following sections discuss the operation of each instruction and explain their use in some basic applications.

INTEGER COMPUTATION INSTRUCTION GROUPING

The integer execution units (I-units) provide a set of instructions to perform traditional software operations, such as arithmetic computations, logical decisions, shifts, bit-field manipulation, and acceleration of 32-bit data and pointer operations. To simplify the explanation of these operations, similar integer computation instructions are grouped together to form the following five categories:

  • Integer arithmetic instructions

  • Logical instructions

  • Large constant generating instructions

  • 32-bit integer and 32-bit address pointer instructions

  • Shift and bit-field instructions

Either the I-unit or M-unit can actually execute the arithmetic, logical, and 32-bit acceleration instructions.

INTEGER ARITHMETIC INSTRUCTIONS

The integer arithmetic instruction subgroup has three base instruction types: add, subtract, and shift left and add. Table 6.1 identifies these instructions and gives their general formats. The Itanium processor s instruction set does not provide separate instructions to perform integer multiply and divide operations. However, the floating-point unit performs integer multiplication, division, and remainder operations. For this reason, these operations are introduced in a later chapter that covers the floating-point architecture.

Add Instructions

Depending on the type of operation performed and the operands selected, five different forms of the add instruction are available. The first form shown in Table 6.1 is:

(qp) add r1=r2,r3
Table 6.1: Integer Arithmetic Instructions

Mnemonic
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
Category: Arithmetic Logic Units (ALU)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.