Marks' Standard Handbook for Mechanical Engineering

BY
JOHN SYMONDS Fellow Engineer (Retired), Oceanic Division, Westinghouse Electric Corporation.
J. P. VIDOSIC Regents Professor Emeritus of Mechanical Engineering, Georgia Institute of Technology.
HAROLD V. HAWKINS Late Manager, Product Standards and Services, Columbus McKinnon Corporation, Tonawanda, N.Y.
DONALD D. DODGE Supervisor (Retired), Product Quality and Inspection Technology, Manufacturing Development, Ford Motor Company.
by John Symonds, Expanded by Staff
: Davis et al., Testing and Inspection of Engineering Materials, McGraw-Hill, Timoshenko, Strength of Materials, pt. II, Van Nostrand. Richards, Engineering Materials Science, Wadsworth. Nadai, Plasticity, McGraw-Hill. Tetelman and McEvily, Fracture of Structural Materials, Wiley. Fracture Mechanics, ASTM STP-833. McClintock and Argon (eds.), Mechanical Behavior of Materials, Addison-Wesley. Dieter, Mechanical Metallurgy, McGraw-Hill. Creep Data, ASME. ASTM Standards, ASTM. Blaznynski (ed.), Plasticity and Modern Metal Forming Technology, Elsevier Science.
The Stress-Strain Curve The engineering tensile stress-strain curve is obtained by static loading of a standard specimen, that is, by applying the load slowly enough that all parts of the specimen are in equilibrium at any instant. The curve is usually obtained by controlling the loading rate in the tensile machine. ASTM Standards require a loading rate not exceeding 100,000 lb/in 2 (70 kgf/mm 2)/min. An alternate method of obtaining the curve is to specify the strain rate as the independent variable, in which case the loading rate is continuously adjusted to maintain the required strain rate. A strain rate of 0.05 in/in/(min) is commonly used. It is measured usually...