Mechanical Engineering License Review, Fifth Edition

Classified by use, pumps are called: low service, high service, deep well, booster, sewage, sludge, boiler feed, chemical, proportional feeders, air blowers, etc.
Low-service pumps operate at low discharge heads to lift water from sources of supply to water-treatment works. High-service pumps operate at high discharge heads to deliver water to distribution systems. Proportional feeders are used for dosage of solutions of chemicals or liquid chemicals.
The standard classification of pumps may be divided into four general classes with a section devoted to each class. This is shown in Fig. 13-1.
| Q13-1 | Name the type of pump best suited for the various services listed below:
Describe each type and preferred method of installation. |
|
Answers
| Q13-1 |
|