Numerical Analysis Using MATLAB and Spreadsheets

Chapter 7: Finite Differences and Interpolation

This chapter begins with finite differences and interpolation which is one of its most impor- tant applications. Finite Differences form the basis of numerical analysis as applied to other numerical methods such as curve fitting, data smoothing, numerical differentiation, and numerical integration. We will discuss these applications in this and the next three chapters.

7.1 Divided Differences

Consider the continuous function y = f( x) and let x 0, x 1, x 2, , x n?1, x n be some values of x in the interval x 0 ? x ? x n. It is customary to show the independent variable x, and its corresponding values of y = f( x) in tabular form as in Table 7.1.

Table 7.1: The variable x and y = f( x) in tabular form

x

f( x)

x 0

f( x 0)

x 1

f( x 1)

x 2

f( x 2)

x n?1

f( x n?1)

x n

f( x n)

Let x i and x j be any two, not necessarily consecutive values of x, within this interval. Then, the first divided difference is defined as:


Likewise, the second divided difference is defined as:


The third, fourth, and so on divided differences, are defined similarly.

The divided differences are indicated in a difference...
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
Category: Wireways
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.