Perry’s Chemical Engineers’ Handbook, Eighth Edition

Section 1: Conversion Factors and Mathematical Symbols

Overview

James O. Maloney, Ph.D., P.E. Emeritus Professor of Chemical Engineering, University of Kansas; Fellow, American Institute of Chemical Engineering; Fellow, American Association for the Advancement of Science; Member, American Chemical Society; Member, American Society for Engineering Education

CONVERSION FACTORS

Table 1-1

SI Base and Supplementary Quantities and Units

1-2

Table 1-2a

Derived Units of SI that Have Special Names

1-2

Table 1-2b

Additional Common Derived Units of SI

1-2

Table 1-3

SI Prefixes

1-2

Table 1-4

Conversion Factors: U.S. Customary and Commonly Used Units to SI Units

1-3

Table 1-5

Metric Conversion Factors as Exact Numerical Multiples of SI Units

1-12

Table 1-6

Alphabetical Listing of Common Conversions

1-14

Table 1-7

Common Units and Conversion Factors

1-17

Table 1-8

Kinematic-Viscosity Conversion Formulas

1-17

Table 1-9

Values of the Gas-Law Constant

1-17

Table 1-10

United States Customary System of Weights and Measures

1-18

Table 1-11

Temperature Conversion

1-18

Table 1-12

Greek Alphabet

1-18

Table 1-13

Specific Gravity, Degrees Baum , Degrees API, Degrees Twaddell, Pounds per Gallon, Pounds per Cubic Foot

1-19

Table 1-14

Fundamental Physical Constants

1-20

CONVERSION OF VALUES FROM U.S. CUSTOMARY UNITS TO SI UNITS

Table 1-1: SI Base and Supplementary Quantities and Units

Quantity or dimension

SI unit

SI unit symbol ( abbreviation ); Use roman (upright) type

Base quantity or dimension

length

meter

m

mass

kilogram

kg

time

second

s

electric current

ampere

A

thermodynamic temperature

kelvin

K

amount of substance

mole [*]

mol

luminous intensity

candela

cd

Supplementary...
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
Category: Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.