Perry’s Chemical Engineers’ Handbook, Eighth Edition

Bruce E. Poling Department of Chemical Engineering, University of Toledo (Physical and Chemical Data)
George H. Thomson AIChE Design Institute for Physical Properties (Physical and Chemical Data)
Daniel G. Friend National Institute of Standards and Technology (Physical and Chemical Data)
Richard L. Rowley Department of Chemical Engineering, Brigham Young University (Prediction and Correlation of Physical Properties)
W. Vincent Wilding Department of Chemical Engineering, Brigham Young University (Prediction and Correlation of Physical Properties)
[*]Contribution in part of the National Institute of Standards and Technology; not subject to copyright in the United States.
Extensive tables of the viscosity and thermal conductivity of air and of water or steam for various pressures and temperatures are given with the thermodynamic-property tables. The thermal conductivity and the viscosity for the saturated-liquid state are also tabulated for many fluids along with the thermodynamic-property tables earlier in this section.
For this subsection the following units conversions are applicable:
Diffusivity: to convert square centimeters per second to square feet per hour, multiply by 3.8750; to convert square meters per second to square feet per hour, multiply by 38,750.
Pressure: to convert bars to pounds-force per square inch, multiply by 14.504.
Temperature: F =
C + 32; R =
K.
Thermal conductivity: to convert watts per meter-kelvin to British thermal unit feet per hour square foot degree Fahrenheit, multiply by 0.57779; and to convert British thermal unit feet per hour square foot degree Fahrenheit to watts per meter-kelvin, multiply by 1.7307.
Viscosity: to convert pascal-seconds to...