Perry’s Chemical Engineers’ Handbook, Eighth Edition

James N. Tilton, Ph.D., P.E. Principal Consultant, Process Engineering, E. I. du Pont de Nemours & Co.; Member, American Institute of Chemical Engineers; Registered Professional Engineer (Delaware)
| FLUID DYNAMICS | ||
| Nature of Fluids | 6-4 | |
| Deformation and Stress | 6-4 | |
| Viscosity | 6-4 | |
| Rheology | 6-4 | |
| Kinematics of Fluid Flow | 6-5 | |
| Velocity | 6-5 | |
| Compressible and Incompressible Flow | 6-5 | |
| Streamlines, Pathlines, and Streaklines | 6-5 | |
| One-dimensional Flow | 6-5 | |
| Rate of Deformation Tensor | 6-5 | |
| Vorticity | 6-5 | |
| Laminar and Turbulent Flow, Reynolds Number | 6-6 | |
| Conservation Equations | 6-6 | |
| Macroscopic and Microscopic Balances | 6-6 | |
| Macroscopic Equations | 6-6 | |
| Mass Balance | 6-6 | |
| Momentum Balance | 6-6 | |
| Total Energy Balance | 6-7 | |
| Mechanical Energy Balance, Bernoulli Equation | 6-7 | |
| Microscopic Balance Equations | 6-7 | |
| Mass Balance, Continuity Equation | 6-7 | |
| Stress Tensor | 6-7 | |
| Cauchy Momentum and Navier-Stokes Equations | 6-8 | |
| Examples | 6-8 | |
| Example 1: Force Exerted on a Reducing Bend | 6-8 | |
| Example 2: Simplified Ejector | 6-9 | |
| Example 3: Venturi Flowmeter | 6-9 | |
| Example 4: Plane Poiseuille Flow | 6-9 | |
| Incompressible Flow in Pipes and Channels | 6-9 | |
| Mechanical Energy Balance | 6-9 | |
| Friction Factor and Reynolds Number | 6-10 | |
| Laminar and Turbulent Flow | 6-10 | |
| Velocity Profiles | 6-11 | |
| Entrance and Exit Effects | 6-11 | |
| Residence Time Distribution | 6-11 | |
| Noncircular Channels | 6-12 | |
| Nonisothermal Flow | 6-12 | |
| Open Channel Flow | 6-13 | |
| Non-Newtonian Flow | 6-13 | |
| Economic Pipe Diameter, Turbulent Flow | 6-14 | |
| Economic Pipe Diameter, Laminar Flow | 6-15 | |
| Vacuum Flow | 6-15 | |
| Molecular... |