Printed Circuits Handbook, Fifth Edition

Part 3: ENGINEERING AND DESIGN

Chapter 13: PHYSICAL CHARACTERISTICS OF THE PCB
Chapter 14: THE PCB DESIGN PROCESS
Chapter 15: ELECTRICAL AND MECHANICAL DESIGN PARAMETERS
Chapter 16: CONTROLLED IMPEDANCE
Chapter 17: MULTILAYER DESIGN ISSUES
Chapter 18: PLANNING FOR DESIGN, FABRICATION, AND ASSEMBLY
Chapter 19: MANUFACTURING INFORMATION DOCUMENTATION AND TRANSFER
Chapter 20: ELECTRONIC CONTRACT MANUFACTURING SUPPLIER SELECTION AND MANAGEMENT

Lee W. Ritchey

3Com Corp., Santa Clara, California

13.1 CLASSES OF PCB DESIGNS

Printed circuit boards (PCBs) or printed wiring boards (PWBs) can be divided into two general classes which have common characteristics based on their end functions. These two classes have very different materials and design requirements and functions and, as a result, need to be treated differently throughout the design and fabrication processes. The first class contains analog, RF, and microwave PCBs such as are found in stereos, transmitters, receivers, power supplies, automotive controls, microwave ovens, and similar products. The second contains digital-based circuitry such as is found in computers, signal processors, video games, printers, and other products that contain complex digital circuitry. Table 13.1 lists many of the characteristics of each class of PCBs.

TABLE 13.1: Characteristics of RF/Analog vs. Digital-Based PCBs
RF, microwave, analog PCB Digital-based PCB

Low circuit complexity

Very high circuit complexity

Precise matching of impedance often needed

Tolerant of impedance mismatches

Minimizing signal losses essential

Tolerant of lossy materials

Small circuit element sizes often essential

Small circuit element sizes desirable

Only 1 or 2 layers

Many signal and power layers

High feature accuracy needed

Moderate feature accuracy needed

Low/uniform...
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
Category: PCB Design and Layout Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.