Printed Circuits Handbook, Fifth Edition

Part 7: SOLDERING

Chapter 42: DESIGN FOR SOLDERING AND SOLDERABILITY
Chapter 43: SOLDER MATERIALS AND PROCESSES
Chapter 44: NO-CLEAN ASSEMBLY PROCESS
Chapter 45: LEAD-FREE SOLDERING
Chapter 46: FLUXES AND CLEANING
Chapter 47: PRESS-FIT CONNECTIONS

42.1 INTRODUCTION

This chapter deals with the specification of the materials system for the printed circuit and the design parameters which must be considered before a final circuit is laid out. The soldering operation must be considered from the inception of the board layout in order to ensure satisfactory performance. The rules are simple and straightforward; if they are followed, the operation should run smoothly and efficiently. If they are disregarded, however, the result is invariably recurring problems with bridges, icicles, and imperfectly formed fillets that will need handling by a large number of touch-up operators.

42.2 DESIGN CONSIDERATIONS

During the layout of the board, several soldering parameters should be carefully considered. They are (1) the wire-to-hole ratio, (2) the size and shape of the terminal areas, (3) the number and direction of extended parallel circuit runs, (4) the population density of the solder joints.

42.2.1 Wire-to-Hole Ratio

The wire-to-hole ratio represents a compromise between the ideal situation for assembly (large hole and small-diameter lead) and the ideal situation for soldering (smaller lead-to-wire ratio). The minimum hole size can be established by the rule of thumb that it should be no less than the lead diameter plus 0.004 in. The maximum hole diameter should be no more than 2.5 times the lead diameter. Of course, if the board is...
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
Category: Reflow Ovens
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.