Project Planning and Scheduling Using Primavera Version 4.1: For Engineering & Construction and Maintenance & Turnaround

20 Activity, Project & Resource Codes

Overview

The Enterprise Project Structure - EPSand Work Breakdown Structure - WBS functions werediscussed earlier as a method of organizing projects and activities under hierarchical structures.There are alternative features available in Primavera Version 4.1 for grouping, sorting andfiltering activities, resources and project information:

  • Activity Codes

  • Project Codes

  • Resource Codes

  • Cost Accounts

  • OBS

These functions are addressed in this book but are not examined in detail.

20.1 Understanding Project Breakdown Structures

A Project Breakdown Structure represents a hierarchical breakdown of a project into logicalfunctional elements. Some organizations have highly organized and disciplined structures with rules for creating and coding the elements of the structure. Some clients also impose a WBS codeon a contractor for reporting and/or claiming payments. The following are examples of suchstructures:

  • WBS

Work Breakdown Structure, breaking down the project into theelements of work required to complete a project.

  • COA

Code of Accounts or also know as CostBreakdown Structure. Often this includes costs that are not included in a schedule suchas insurances and overheads. The WBS would in this situation represent part of the COA.

  • OBS

Organization Breakdown Structure, showing the hierarchicalmanagement structure of a project. Primavera Version 4.1 has a predefined field for this breakdownstructure.

  • CBS

Contract Breakdown Structure, showing the breakdown ofcontracts into elements.

  • SBS

System Breakdown Structure, a SystemEngineering method of breaking down a complex system into elements.

  • PBS

Product Breakdown Structure, a PRINCE2term used for the breakdown of project deliverables under two headings of ProjectManagement and Specialists products.
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
Category: Enterprise Asset Management Software (EAM)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.