Signal Processing for Wireless Communications

Let A be an n n matrix, then the following properties can be mentioned for determinants, where det [ A] = A .

Let s consider the following relationship:

Inner product or dot product is given as
Outer product is given as
The inner and outer products are related as follows:
Given a square matrix, A, we can write down the following relationships with ? = eigenvalue and v = eigenvector.

For Hermitian matrices, we provide the mathematical relationship between the arithmetic mean and the geometric mean.

A square Hermitian matrix can be diagonalized as
where D diagonal matrix, { ? 0, ? 1, ___, ? M ?1}, and U is a unitary matrix, U* U = I or U* = U ?1.
We can define a Rayleigh quotient as
The Frobenius or Euclidean norm is given as