Technical Shop Mathematics, Third Edition

Chapter 6: Exponents Powers and Roots

We now turn to that aspect of multiplication that is so important to technical mathematics: taking a power or a root of a number. Both of these operations are represented by exponents.

6.1 Powers of Positive and Negative Bases

The terms exponent, base, root, and power, have special meanings in mathematics. To help commit these terms to memory, study the diagram shown in Figure 6.1.


Figure 6.1: Exponent, base, root, and power

Definition of b n A power of a real number b is a product b n in which b is the base and the integer n is the exponent. Hence, b is used as a factor n times:


Example 6.1A: Meaning of a Power

Find the value of 3 2.

Solution: 3 2 = 3 3 = 9 The Second power of 3 is 9.

We say, 3 squared is 9 or 3 to the second power is 9.

Example 6.1B: Meaning of a Power

Find the value of ( 1) 5

Solution: ( ?1) 5 = ( ?1)( ?1)( ?1)( ?1)( ?1) = 1 The fifth power of ?1 is ?1.

b n is usually read as b to the nth power instead of b to the exponent n. Power also refers to the result of raising a number to an exponent. For example, the powers of 3 are 3, 9,...
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
Category: Motor Starters and Contactors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.