Technical Shop Mathematics, Third Edition

20.3: Special Triangles and the Unit Circle

20.3 Special Triangles and the Unit Circle

30-60-90 and 45-45-90 Degree Triangles

The trigonometric function values for some common angles should be committed to memory. Consider the 30-60-90 and 45-45-90 degree triangles shown in Figures 20.54A and 20.54B.


Figure 20.54A: 45-45-90 degree triangle

Figure 20.54B: 30-60-90 degree triangle

By looking at Figure 20.54A and Figure 20.54B we can readily find the values of the six trigonometric functions for 30, 60, and 45 degrees and generate the entries for Table 20.5.

Table 20.5: Trigonometric Function Values for 30 , 45 , and 60

Relationship

30

45

60

sin

opp/hyp

1/2

cos

adj/hyp

1/2

tan

opp/adj

1/1 = 1

cot

adj/opp

1/1 = 1

sec

hyp/adj

2/1 = 2

csc

hyp/opp

2/1 = 2

by multiplying the ratio like this:


Likewise,


Trigonometric Function Values for 0 and 90 Degrees

The trigonometric function values for 0 and 90 degrees are more abstract. To visualize the trigonometric functions for these angles we draw imaginary right triangles in which one side has a length of 0. The triangle for 0 degrees is shown in Figure 20.55.

From Figure 20.55 we can calculate the trigonometric function values of 0 degrees as shown.



Figure 20.55: Imaginary triangle for 0-degree trigonometric functions

? is the symbol for undefined.

The triangle shown in Figure 20.56 shows the imaginary triangle used to find the values for the trigonometric functions of 90 degrees.

From Figure 20.56 we can calculate the trigonometric...
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
Category: Borescopes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.