Wideband Amplifier Design

Observe that the total impedance, Z t, for the circuit of Figure 2-16 is equal to
| (2.27) | |
or
| (2.28) | |
or
| (2.29) | |
Equation (2.29) will be stable only if all the zeros of Z t are in the right-hand plane. The method we will use to test for this condition is called the Routh-Hurwitz test. This is a method commonly used in control system theory to prove stability.
The Routh-Hurwitz criterion is necessary and sufficient to assess the stability of linear systems. Consider a polynomial function as shown in equation (2.30):
| (2.30) | |
First develop an array as given in Table 2-1.
| s n | a n | a n -2 | a n -4 |
|
| s n- 1 | a n -1 | a n -3 | a n -5 |
|
As shown in the table, the Routh array is started by arranging the coefficients of the polynomial into two rows containing odd and even components. Now expand this array as shown in Table 2-2.
| s n | a n | a n -2 | a n -4 |
|
| s n -1 | a n -1 | a n -3 | a n -5 |
|
| s n -2 | b n -1 | b n -3 | b n -5 |
|
| s n -3 | c n -1 | c n -3 | c n -5 |
|
| . | . | . | . |
|
| . | . | . | . |
|
| . | . | . | . |