Working Guide to Process Equipment, Third Edition

40.6: Smooth Pipes and Turbulent Flow

40.6 Smooth Pipes and Turbulent Flow

Another simple relationship was developed by Blasius for flow in smooth pipes at Reynolds numbers between 2.5 10 3 and 1 10 5. In this region the friction factor ? for smooth circular cross-section pipes approximates to

()

which gives us

()

All the symbol units used here are the same as in preceding sections, and ? P f is once again expressed as poundal/ft 2, or lb (mass) ft -1. s -2.
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
Category: Iron Roughnecks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.