Intended as a textbook for electronic circuit analysis or a reference for practicing engineers, the book uses a self-study format with hundreds of worked examples to master difficult mathematic topics and circuit design issues. Computer programs using PSpice and MATLAB on the accompanying CD-ROM provide calculations and executables for visualizing and solving applications from industry. It covers the complex mathematical topics and concepts needed to understand and solve serious circuits problems.
Chapter 4 - The Laplace Transform
4.1 INTRODUCTION
The Laplace Transform is a mathematical tool by which time domain is
transformed into frequency domain or frequency domain to time domain.
In order to transform a given function of time f (t) into its corresponding
Laplace transform first multiply f (t) by e−st, where s is a complex number
(s = σ + Jω). Integrate this product with respect to time with a limit from
zero to infinity. This integration results in a Laplace transform of f (t) and this
is denoted F(s) or Lf (t).
s is a complex frequency (σ + Jω).
σ is known as a Neper frequency and ω is known as a real or natural frequency.

The term “Laplace transform of f (t)” is used for the letter Lf (t).
Similarly,![]()
The term “L−1” is called the inverse Laplace transformation.
The time function f (t) and its Laplace transform F(s) are a transform pair.
TABLE OF CONTENTS