-
Supplier: KLASTECH GmbH
Description: The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical
- Beam Area: 0.7000 mm²
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Power: 25 to 100 milliwatts
-
Supplier: Century Spring Corp.
Description: . Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 8.25 inch
- Inner Diameter (ID): 2 inch
-
Supplier: Davies Molding, LLC
Description: shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ? A wide range of soft touch control knobs available in thermoplastic overmold. ? Colors available upon request. ? Please note: Not all variations available are
- Knob / Handle Material: Plastic
- Knob Diameter: 1.5 inches
- Knob Height: 0.6900 inches
- Mounting Type: Other
-
-
Supplier: Davies Molding, LLC
Description: shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ? A wide range of soft touch control knobs available in thermoplastic overmold. ? Colors available upon request. ? Please note: Not all variations available are
- Knob / Handle Material: Plastic
- Knob Diameter: 0.7800 inches
- Knob Height: 0.6250 inches
- Mounting Type: Other
-
Supplier: Davies Molding, LLC
Description: shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ? A wide range of soft touch control knobs available in thermoplastic overmold. ? Colors available upon request. ? Please note: Not all variations available are
- Knob / Handle Material: Plastic
- Knob Diameter: 1.13 inches
- Knob Height: 0.6250 inches
- Mounting Type: Other
-
Supplier: Davies Molding, LLC
Description: shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ? A wide range of soft touch control knobs available in thermoplastic overmold. ? Colors available upon request. ? Please note: Not all variations available are
- Knob / Handle Material: Plastic
- Knob Diameter: 1.5 inches
- Knob Height: 0.8100 inches
- Mounting Type: Other
-
Description: Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
-
Description: Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type
-
Supplier: Tele-Communication, Inc.
Description: User Guide CA12CD Remote Reset Information The CA12CD is a cordless PTT (push-to-talk) headset adapter designed to provide encrypted communications and PTT functionality for applications such as Public Safety Dispatch and Air Traffic Control. It works with all H series headsets,
-
Supplier: Richardson RFPD
Description: 75 Ohm CATV Transformer Designers’ Kit Twelve different part numbers Ten of each part, 120 pieces total CD-ROM containing datasheets, S-parameters and application notes
-
Description: methods, and developing applications in navigation. All software is provided in MATLAB, giving readers the opportunity to discover how the Kalman filter works in action and to consider the practical arithmetic needed to preserve the accuracy of results. Note: CD-ROM/DVD and
-
Supplier: TelephoneStuff.com
Description: Binaural Noise-Canceling Behind the Neck PC Headset is ideal for gaming, internet telephony, and other voice over IP applications. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Headset Features: - Robust microphone for high speech
- Application: Telephone / Voice Communication
- Features: Noise Cancellation
-
Supplier: TelephoneStuff.com
Description: The PC 161 is an over the head binaural headset. The ultimate open back gaming headset providing unparalleled audio performance. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Features: - Open speaker system for true to life sound
- Application: Telephone / Voice Communication
-
Supplier: Anaren, Inc.
Description: wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada;
- Applications: Mobile / Wireless Systems, Other
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 2400 to 2484 MHz
-
Supplier: VPT, Inc.
Description: requirements DO-160 ISO-9001 MIL-STD-883 military and space environmental screening available MIL-STD-461 Revisions C, D, E, and F requirements for conducted emissions MIL-STD-461 Revisions C,D, E, and F requirements for conducted susceptibility as detailed in the Application
- Approvals: MIL-SPEC
- Filter Type: DC
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Description: insertion and removal, station initialization, configuration management, fault recovery, communication protocol for external authority, scheduling policies and the collection of statistics. SMT interact with PMD, PHY, and MAC for testing. (NOTE: This publication is NOT available in paper
-
Supplier: Edmund Optics Inc.
Description: ) battery.Note: Both visual and video images are black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and
-
Supplier: L-com, Inc.
Description: position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. Installation Note: For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown
- Applications: Broadband Network / WLAN
- Gain: 2 dB
- Primary Frequency Range: 2400 MHz
-
Supplier: Infineon Technologies AG
Description: first Program Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version), Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: first Program Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version), Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2
- Category: Development Board
- Supported System: Other
-
Supplier: Henkel Corporation - Electronics
Description: extraction Reduced tack on one side to aid in application assembly Electrically isolating Applications Digital disk drives / CD-ROM Automotive modules Fiber optics modules Gap Pad 1000SF Downloads Selection Guide RoHS Certificate Halogen Testing Report SDS English EU SDS Deutsch
- Compound Type: Thermally Conductive
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Transcat, Inc.
Description: Overview A thermal imaging camera that single-handedly blends digital and infrared images The TiR110, a thermal imaging camera allows you to quickly identify potential building application problems so you can move on to your next job. The TiR110 includes Fluke exclusive point and
- Accuracy: 2 ±% Full Scale
-
Supplier: Infineon Technologies AG
Description: Easy Kit Hardware Getting Started, first 3 Steps to setup you Hardware, install the Tools and Debug the first Program Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: Features Easy Kit Hardware Getting Started, first 3 Steps to setup you Hardware, install the Tools and Debug the first Program Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data
- Category: Development Board
- Supported System: Other
-
Supplier: ValueTronics International, Inc.
Description: CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and FDR (Frequency Domain Reflectometer) measurements.
-
Supplier: CSA Group
Description: coupled plasma mass spectrometry (ICP-MS). NOTE 2 Due to the presence of chloride in the digestion solution, limitations for the application of some analytical techniques can occur.
-
Supplier: ASTM International
Description: the standard steel (see Specification A304), and is the preferred method of specification. Note 4-Steels having a maximum carbon content of 0.40 % or over, or a hardness of HB 293 or over after heat-treating, are not recommended for applications involving welding. Note 5-Parts
-
Supplier: Transcat, Inc.
Description: Capture additional digital images to show location or additional site details with IR-PhotoNotes™ Annotation System More advanced display output options to get the details via streaming video to PC or high definition monitor (USB and HDMI) Voice recording and
- Accuracy: 2 ±% Full Scale
-
Supplier: Kipp & Zonen, Inc.
Description: passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. METEON can be used with: CMP pyranometers CM4 SP
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Transcat, Inc.
Description: produce partially transparent images with AutoBlend™. The Fluke Ti125 temperature range is -20°C to 350°C (-4°F to +662°F), which is ideal for most industrial applications. Keep track of inspection locations by adding additional digital images (IR-PhotoNotes®)
- Accuracy: 2 ±% Full Scale
-
Supplier: RS Components, Ltd.
Description: print to any PictBridge compatible printer. Downloadable resources for purchasers include students oscilloscope lab guide and tutorial, professors oscilloscope fundamentals slide-set, probe loading experiment and oscilloscope application notes. Wide viewing angle and bright LCD colour
- Bandwidth: 70 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: RS Components, Ltd.
Description: print to any PictBridge compatible printer. Downloadable resources for purchasers include students oscilloscope lab guide and tutorial, professors oscilloscope fundamentals slide-set, probe loading experiment and oscilloscope application notes. Wide viewing angle and bright LCD colour
- Bandwidth: 150 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: RS Components, Ltd.
Description: print to any PictBridge compatible printer. Downloadable resources for purchasers include students oscilloscope lab guide and tutorial, professors oscilloscope fundamentals slide-set, probe loading experiment and oscilloscope application notes. Wide viewing angle and bright LCD colour
- Bandwidth: 70 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: RS Components, Ltd.
Description: print to any PictBridge compatible printer. Downloadable resources for purchasers include students oscilloscope lab guide and tutorial, professors oscilloscope fundamentals slide-set, probe loading experiment and oscilloscope application notes. Wide viewing angle and bright LCD colour
- Bandwidth: 150 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: application note Kit Package The Rigol TX1000 RF Demo Kit (herein after referred to as TX1000) is a signal emission kit released by RIGOL to demonstrate the DSA1000, DSA1000A and DSA800 series spectrum analyzers.
-
Supplier: ASTM International
Description: .2). Categories and severity levels for each discontinuity type represented by these reference radiographs are described in 1.2. Note 1: The basis of application for these reference radiographs requires a prior purchaser supplier agreement of radiographic examination attributes and
-
Supplier: GL Communications, Inc.
Description: The File based Record/Playback over FDL (FdlFunc) module is an optional application that allows to receive and transmit HDLC frames and signals in *.hdl file format over facility data link (FDL). Receiving HDLC frames and signals in HDL files Transmitting HDLC frames and
-
Supplier: ValueTronics International, Inc.
Description: Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5100 VNA Site Analyzer with full Vector Network
- Frequency Range: 100 kHz
- Nominal Input Impedance: 50 Ohms
-
Supplier: ASTM International
Description: International, if needed (see 2.3). Categories and severity levels for each discontinuity type represented by these digital reference images are described in 1.2. Note 1: The basis of application for these reference images requires a prior purchaser supplier agreement of radiographic
-
Supplier: ASTM International
Description: International, if needed (see 2.3). Categories and severity levels for each discontinuity type represented by these digital reference images are described in 1.2. Note 1: The basis of application for these reference images requires a prior purchaser supplier agreement of radiographic
-
Supplier: Titebond
Description: moisture and glue it down in one application, saving labor and time. Once cured, the product is water resistant and is not adversely affected by exposure to moisture or water. It provides a tough, flexible, and tenacious bond to a variety of substrates. Alternatively, Titebond 771-Step can be
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 125000 cP
-
Supplier: Titebond
Description: gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further information on Titebond Concrete Primer, contact Franklin TechnicalService at 1-800-347-4583. Remove all existing base, shoe molding and door thresholds prior to
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 125000 cP
-
Supplier: Microchip Technology, Inc.
Description: temperature range of 0°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD
-
Supplier: Microchip Technology, Inc.
Description: range of 0°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD
-
Supplier: Microchip Technology, Inc.
Description: temperature range of 0°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD
-
Supplier: CSA Group
Description: the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure
-
Supplier: ValueTronics International, Inc.
Description: area of interest quickly and easily – even with 64 Mpts waveforms. Built-in CD-R drive on rear panel allows you to update the system software conveniently and can be used to install third-party application packages. Hands-free operation with the Infiniium VoiceControl option. Just
- Bandwidth: 8000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
More Information Top
-
Mechanics, Simulation and Control III
The users’ current is transformed into the voltage signal for CS5460A, The CD4051 is controlled by the STC-MCU through the P2.3-P2.7, many time-sharing detection current signals is applied to current signal input channel of CS5460A. It needs to be noted that every voltage and current signals must be added synchronously, therefore, CD4051 …
-
Insight into PIN diode behaviour leads to improved control circuit
… a mechanical rotary switch and Table II(b) with two numbers of type CD4051 analog multiplexer for … [1] “ Applications of PIN diodes,” Hewlett-Packard Co., Palo Alto, CA, Ap- plicat. Note No. 922, May 1973.
-
Wireless healthcare monitoring system
The application was developed under LabVIEW platform with the following functionalities: Communication with test-bed board via … … the sensor array (LM35 temperature sensor with analog output 10mV/ºC), an analog multiplexer ( CD4051 1/8 analog multiplexer … … compared to 28.6 μs under basic language for each polling mode cycle ( note that we didn’t …
-
Co-design implementation of wireless bio-implant for real-time control and monitoring
The application was developed under LabVIEW platform with the following functionalities: … the sensor array (LM35 temperature sensor with analog output 10mV/ºC), an analog multiplexer ( CD4051 1/8 analog multiplexer … … compared to 28.6 μs under basic language for each polling mode cycle ( note that we didn’t …
-
The application of convolution-based statistical model on the electrical breakdown time delay distributions in neon under /spl gamma/ and UV radiation
Note that the relaxation time represents time interval between two successive voltage applications and mainly determines the character of the breakdown initiation [18]. The ARTS sub- system is based on timer 555 and the demultiplexer CD4051 , with the primary purpose …
-
Multi-electrode array capable of supporting precisely patterned hippocampal neuronal networks
… the DAQ card, then transmitted to specific electrode of the MEA through analog multiplexers CD4051 (Texas Instruments). … 100 mV and 1 V, and a pulse duration between 100 μs and 1 ms were applied . However, it should be noted that the propagation velocity of stimu- lated bursts between neurons is normally …
-
An optimized embedded architecture for multi-purpose wireless biomedical system using ZigBee Technology
As we can note , the implant’s MCU has a minimum number of executed instructions in order to … The application is developed under LabVIEW platform with the following functionalities: 8 multiplexed channel sampling with 10 bit resolution ( CD4051 1/8 analogue multiplexer).
-
A simple and inexpensive C-V characterization system for electronics course at undergraduate level
A CD4051 multiplexer is used to select one of the four precision steps. As the measurement starts, Cf reset and Vsource is applied to Cx for some delay time. Noting that the C-V Meter provides a programmable voltage source and step voltage, the C-V …
-
Design of Arduino-based communication agent for rural Indian microgrids
Logenthiran and Srinivasan exhaustively cover the application of multi-agent systems in rural electricity markets built on … … of cost, the interfacing with the microcontroller pins is realized using respective multiplexers CD4051 (8 pin multiplexer … It is to be noted that analog multiplexers are used to relay digital signals to the respective …
-
Real‐time display of artifact‐free electroencephalography during functional magnetic resonance imaging and magnetic resonance spectroscopy in an animal model o...
… consisted of eight instrumentation am- plifiers and an eight to one analog multiplexer ( CD4051 , Texas Instruments, Inc.). Note that each EPI artifact in EEG corresponded to one EPI image. … the scanner as the animals were placed inside the magnet bore and before application of any dynamic …
Indicates content that may require registration and/or purchase.