Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: Accurate sensing of coolant pressure.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Inline Flow-Through Coolant Temp Sensor
-
Supplier: Waytek, Inc.
Description: allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 125 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
-
Supplier: Gems Sensors & Controls
Description: Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2˝ (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 257 F
- Features: Analog Voltage
-
Supplier: Accuris
Description: Nuclear power plants - Instrumentation important to safety - Temperature sensors (in-core and primary coolant circuit) - Characteristics and test methods
-
Supplier: ifm efector inc.
Description: Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible numerical display Convenient operation via buttons or parameter setting
- Measuring Range: 7.6771695 inch
- Material Temperature Range: 32 to 95 F
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Description: IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the temperature sensors; it ensures that the in-core temperature measuring
-
Supplier: CSA Group
Description: IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the temperature sensors; it ensures that the in-core temperature measuring
-
Supplier: PMC Engineering LLC
Description: NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil Liquid
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.31 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: HydraCheck Inc.
Description: used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil. These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: DigiKey
Description: COOLANT TEMPERATURE SENSOR STAIN
- Sensed Temperature: -40 to 212 F
- Sensor Termination Type: Other
- Features: Thermistor
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR, M12 X 1 / L = 45 MM, SENSING RANGE 4 MM FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, IP 68, ("COOLANT"), 3-WIRE, AMBIENT TEMPERATURE -25...70 C, SWITCHING FREQUENCY 700 HZ. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: PMC Engineering LLC
Description: The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: PMC Engineering LLC
Description: The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries. Typical applications include: Fuel, Oil, Boost, Water, Brakes &
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: range of configurations. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASLT Series Combination Pressure & Temperature 0-15 psi to 0-6000 psi Range Built-in Temperature Sensor Rugged Construction ±0.5% Accuracy
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: ifm efector inc.
Description: For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks simple empty or full adjustment Suitable for water, oils and coolants User-friendly setting of the requested immersion depth of the sensor Integrated
- Measuring Range: 1.1023628 inch
- Maximum Operating Pressure: 7.251885 psi
- Material Temperature Range: -13 to 185 F
- Maximum Current: 0.1 amps
-
Supplier: ifm efector inc.
Description: temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: RS Components, Ltd.
Description: Flow-Through Coolant Temperature Sensor
- Features: Other / Specialty
- Standards / Certifications: RoHS
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Eaton Corporation
Description: RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Xoxide
Description: touch of elegance and tuning effect. Automatic Control: The internal coolant temperature sensor automatically regulates the fan speed and coolant flow rate for optimal cooling and ultra quiet operation. Flow Indicator: This component is connected in-line with the
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR; M30 X 1.5 / L = 70 MM, SENSING RANGE 22 MM NON-FLUSH MOUNTABLE, NORMALLY OPEN / CLOSED, SELECTABLE, DC PNP/NPN, M12 CONNECTOR, IP 68, COOLANT, 2-WIRE, AMBIENT TEMPERATURE -25...70 CEGREE C,SWITCHING FREQUENCY 100 HZ. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: SAE International
Description: to detect ring-liner interactions. A change of 25° C to the coolant (and thus liner) temperatures displayed distinct changes in the observed acoustic emissions. Finally, these sensors and this technique were highly sensitive to end-gas knock with a significant response to even
-
Supplier: Ultra Energy
Description: The model N9004 fast time response RTD provides rapid detection of temperature changes in the Hot and Cold legs of the reactor coolant loops (RCS) of PWRs (pressurized water reactors). The N9004 RTD is a standard sensor in operating PWR nuclear plants, with original
- Sensed Temperature: 0 to 750 F
- Sensor Termination Type: Integral Connection Head (Thermohead)
- Element Material: Platinum
- Features: RTD
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Xoxide
Description: LPM or GPM (optional Koolance flow meter required) Show pump and fan RPM Select only the values you want displayed Adjust alarm and shutdown points independentally for all temperature sensors Can be powered on/off via front switch, computer, or other 12VDC signal Operates on 110V/220V
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Xoxide
Description: rate in LPM or GPM (optional Koolance flow meter required) Show pump and fan RPM Select only the values you want displayed Adjust alarm and shutdown points independentally for all temperature sensors Can be powered on/off via front switch, computer, or other 12VDC signal Operates on
Find Suppliers by Category Top
Featured Products Top
-
excessive heat or usage. Contamination - common contaminants include water, sand and dirt. Sometimes coolant can end up in transmission fluids, particularly if there is an intercooler present. Recommended Tests Ferrous wear - wear in transmissions can often be (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Glycol Content: A measure of the liquid glycol present , in wt %. Glycol coolants break down in the high temperature engine environment, leading to formation of glycolic acids. These acids attack nonferrous bearing surfaces and form metal salts. The acids also react with the oil anti wear and anti (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
applied to raw spectrum which eliminates the matrix effect, so results are compliant to ASTM standards. Then user only needs to select the calibration profile for specific fluids. So, switching from oil to fuel to coolant or water only takes seconds, not hours like ICP and other instruments (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
would be changing oils, fluids, filters, transmissions and performing coolant checks or replacing transmission systems. You also need to perform a check while the vehicle is in the garage. You need to check transmission mounts, drive shafts, CV joints, braking systems, electrical systems, steering (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
two different duty cycles. The typical duty cycle is called standard performance capability, and as the industry moves towards higher performance requirements, they're looking for higher performance than capability; which essentially is looking for greater temperature and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
existing designs, and maintenance similar to traditional systems. Predictive maintenance: Sensors detect issues such as coolant leaks, pump failures, or abnormal temperature fluctuations, providing real-time automated alerts for quick responses (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
plate has an embedded tube running a loop of coolant liquid which ensures a -25ºC to +50ºC coolant temperature range for full specification. The unit is connected to the external customer cooling system, which provides the liquid coolant. Optional internal temperature sensors can be (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Torsional Stiffness: 0.1-5 Nm/arcmin for precise motion control Temperature Range: -40°C to 120°C (aluminum), -100°C to 250°C (stainless steel) (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
required to carry liquefied gases at cryogenic temperatures down to minus 269 degrees Celsius. Aircraft tubing may transfer cryogenic sensor coolants, supercooled jet fuel or liquid oxygen in a rocket engine. Austenitic stainless steels and some aluminum alloys are suitable for cryogenic service (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Application: Coolant System Liquid Levels on Refrigerated Trucks (.pdf)
Refrigerated trucks abound all over our roadways worldwide, many carrying 10s of thousands of dollars, Euros, etc. in fragile goods that must be kept cool, no matter what the outside temperature. Complicated coolant systems are used to keep the products cool. These systems can take a lot of abuse
More Information Top
-
CR4 - Thread: cummins coolant temperature sensor
cummins coolant temperature sensor .
-
Inside a Car – Coolant Temperature Sensor
Inside a Car – Coolant Temperature Sensor .
-
Diesel Engine Management
… of injected fuel-quantity compensation 236 control unit configuration 118 controlled two-stage turbocharging 53 Controller Area Network 255 control-sleeve in-line fuel-injection pumps 73 conventional diesel combustion 183 conventional preheating system 173 coolant temperature sensor 279 corrosion inhibitors 39 …
-
Federal Register > Wednesday, January 24, 2007 > [72 FR 3200] Control of Air Pollution From New Motor Vehicles and New Motor Vehicle Engines; Regulations Requi...
These elements are the thermostat and the engine coolant temperature sensor .
-
States > California > State > Regulations > Title 13 - Motor Vehicles > Division 3 - Air Resources Board > [13 CCR division 3, chapter 1] Chapter 1 - Motor Veh...
The engine coolant temperature shall be measured with the engine's existing engine coolant temperature sensor used for engine protection, if so equipped.
Indicates content that may require registration and/or purchase.