HVAC Chillers (industrial)
from BARTEC
The closed loop chillers consist of an air-cooled high performance condenser combined with an encapsulated compressor. They are suitable for the installation in explosive gas atmospheres defined as Zone 1. The electrical control system is supplied with its own Ex-d housing. Optionally, with an... [See More]
- Application: HVAC; Process
- Cooling Capacity: 6.5
-
Power Source: Other;
110 VAC to 690 VAC
50/60 Hz
(depending on model) - Discharge Temperature: -31 to 82
from Aggreko
10 Ton Industrial Chiller Rentals. Cool your entire operation with temporary rental solutions. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features. 3 phase and Earth... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 35.2
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 40 to 60
from Pfannenberg
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 1.2
- Power Source: 115/60/1; 208-230/60/1
- Discharge Temperature: 35 to 70
from Thermocold Costruzioni Srl
Power: 15Kw ÷ 17Kw. R134a refrigerant. Scroll compressor. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coils in Cu / Cu / Sn. Auxiliary electric heating in AISI 316L. Centrifugal fan made of AISI 316L. Pleated filter G4. Electrical control panel in AISI... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 15.0 to 17.0
from BERG Chilling Systems, Inc.
Specifically engineered for ice and curling rinks [See More]
- Application: Industrial; HVAC; Other; Ice Rinks
- Condenser Cooling: Air-Cooled (optional feature); Water-Cooled (optional feature)
- Power Source: 460/60/3; 575/60/3
- Control Panel Features: Local
from Trane Company
Trane approaches buildings as more than concrete and steel boxes; we see them in terms of the critical comfort needs of the people and the things in the building. More than half of the large buildings in the world today have a Trane chiller at their core, playing a critical role in creating the... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled; Water-Cooled
- Cooling Capacity: 35.2 to 13892.1
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 70.3
- Control Panel Features: Local
from Johnson Controls, Inc.
We offer the best high-head performance solution at Johnson Controls with our YORK ® CYK Compound Centrifugal Chiller. Designed specifically for high-head conditions and to handle applications with unique differential pressure, standard chillers just can ’t compete with our CYK chiller. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled (optional feature)
- Cooling Capacity: 1050.0 to 8800.0
from Baltimore Aircoil Company
Air Conditioning with ice thermal storage is the most cost-effective, reliable system approach to cooling offices, schools, hospitals, malls, convention centers, sporting arenas and other buildings with daily comfort cooling requirements. Ice Thermal Storage is environmentally friendly with lower... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
from Rittal North America LLC
The Blue e chiller fitted in the enclosure provides central and economical water cooling. The microchannel technology enables a reduction in the coolant quantity. Intuitive operation via a touch display and intelligent communication interfaces ensure convenient operation and analysis. The safety... [See More]
- Application: Industrial; HVAC
- FLA: 10.2 to 11.3
- Cooling Capacity: 10.2 to 11.7
- Operating Temperature: 50 to 77
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Our complete solution for industrial refrigeration applications, Frick ® PowerPac ™ Chillers are self-contained chilling systems that provide effective solutions and feature the highest quality components. These packaged chillers reduce the need for field labor and put advanced technology... [See More]
- Application: Industrial; HVAC
from Titus Company (The)
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 232.1 to 908.2
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Reznor
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 11.1
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 400/50/3
- Compressor Motor: 0.4624
from Aggreko
100 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 351.7
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 10 to 65
from Thermocold Costruzioni Srl
Power: 21Kw ÷ 46Kw. R134a refrigerant. Scroll compressor. Casing made in Peralluman. Panels with soundproof insulation. Direct expansion coils in Cu / Al. Auxiliary electric heating in AISI 316L. Centrifugal fan. Pleated filter G4. Electrical control panel and control. Continuous fan speed... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 21.0 to 46.0
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 425.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from Johnson Controls, Inc.
With unsurpassed reliability and a chiller design that has been proven in thousands of installations worldwide, our YORK ® OM Custom-Design Centrifugal Chiller features extraordinary capacity through advanced technology that is the end result of over 50 years of pioneering experience from... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 10550.0 to 19350.0
from Baltimore Aircoil Company
Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34 °F (1 °C) supply water available. Baltimore Aircoil Company has... [See More]
- Application: Industrial; HVAC
- Pump Rating: 15
- Compressor Motor: 236
- Condenser Cooling: Water-Cooled
from Rittal North America LLC
The Blue e chiller fitted in the enclosure provides central and economical water cooling. The microchannel technology enables a reduction in the coolant quantity. Intuitive operation via a touch display and intelligent communication interfaces ensure convenient operation and analysis. The safety... [See More]
- Application: Industrial; HVAC
- FLA: 15.9 to 19
- Cooling Capacity: 16.3 to 19.2
- Operating Temperature: 50 to 77
from Titus Company (The)
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution,... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 942.0 to 1395.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Aggreko
200 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 703.4
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 5 to 65
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. Centrifugal Pleated filter G4. Junction box for electrical... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 844.1
- Control Panel Features: Local
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely self-contained unit that is designed for easy,... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 50.0 to 225.0
- Other Features: Outdoor
from Rittal North America LLC
Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and... [See More]
- Application: Industrial; HVAC
- FLA: 1.95 to 2.17
- Cooling Capacity: 1.7 to 1.8
- Operating Temperature: 41 to 95
from Titus Company (The)
The PHOENIX Plus range of chillers has been specifically designed to optimize the benefits of refrigerant R513A. Their maximum advantage is achieved in process cooling application with both constant and variable thermal load thanks to technical features and the Smart Stepless regulation which... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 711.3 to 1220.3
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Aggreko
230 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power; Other; Data Center
- Discharge Temperature: 5 to 70
- Cooling Capacity: 808.9
- Flow: 300 to 800
from Thermocold Costruzioni Srl
Power: 15Kw ÷ 20Kw. R134a. ATEX semi-hermetic compressor with partialization heads. Built entirely in AISI 316L. Panels with sound proof insulation. Direct expansion coils in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 15.0 to 20.0
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 439.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled chillers without the compromise – enjoy high energy... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 530.0 to 1805.0
- Other Features: Outdoor
from Rittal North America LLC
TopTherm chillers in roof-mounted or stand-alone versions are flexible and compact. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 5.1 to 5.6
- Cooling Capacity: 0.8 to 0.9
- Operating Temperature: 50 to 86
from Titus Company (The)
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 375.3 to 582.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Aggreko
30 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 105.5
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: -30 to 20
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in AISI 316L. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from Johnson Controls, Inc.
At Johnson Controls, we developed the YORK ® YCWL Water-Cooled Scroll Chiller to deliver superior efficiency while helping you stay environmentally friendly. Today ’s concerns about electricity costs and climate change are causing many building owners to employ more energy-efficient HVAC... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 175.0 to 630.0
from Rittal North America LLC
TopTherm chillers in roof-mounted or stand-alone versions are flexible and compact. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 4.05 to 4.35
- Cooling Capacity: 2.7 to 3.0
- Operating Temperature: 50 to 86
from Titus Company (The)
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 4.5 to 52.5
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Reservoir: 37.0 to 179.1
from Aggreko
400 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1406.8
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 60
from Thermocold Costruzioni Srl
Power: 35Kw ÷ 50Kw. R134a. Built entirely in AISI 316L. Panels with soundproof insulation. Porthole on the inspection section, and fan filters. Direct expansion coil in Cu / Cu / Sn. Auxiliary pre-heating in AISI 316L. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 35.0 to 50.0
from Johnson Controls, Inc.
Get the superior performance you want from a chiller that takes up less space with our YD Dual Centrifugal Chiller from YORK ®. At Johnson Controls, we've designed the YD Dual Centrifugal Chiller to feature compact configurations for real-world efficiency, energy savings through variable speed... [See More]
- Application: Industrial; HVAC; Process
- Cooling Capacity: 5300.0 to 21100.0
from Rittal North America LLC
TopTherm chillers in a TS enclosure with a small footprint, perfect for integrating into an enclosure suite. Their modular design and dual-frequency compatibility make them extremely flexible. They also offer convenient servicing and protection against icing to ensure a high level of reliability. [See More]
- Application: Industrial; HVAC
- FLA: 7.7 to 8.2
- Cooling Capacity: 6.5 to 7.5
- Operating Temperature: 50 to 77
from Titus Company (The)
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TAEevo Tech air cooled process chillers, specifically designed for use in industrial applications. TAEevo Tech are compact units equipped, as... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 8.0 to 259.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Reservoir: 15.9 to 251.0
from Aggreko
410 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1442.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 5 to 65
from Thermocold Costruzioni Srl
Air/water chillers with propeller fans and semihermetic. screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers high efficiency finned coils with seamless copper tubes expanded into corrugated... [See More]
- Application: HVAC
- Cooling Capacity: 422.0 to 1271.6
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 161 to 448
from Johnson Controls, Inc.
Whether your facility is a school, hospital, high rise building, or a data center, our YORK ® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world performance and offer an... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 880.0 to 10550.0
from Rittal North America LLC
Wall-mounted TopTherm chillers are the ideal solution for mounting on enclosure doors or side panels. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 5.5 to 5.6
- Cooling Capacity: 2.1 to 2.3
- Operating Temperature: 50 to 86
from Titus Company (The)
Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment friendly. The reliability, the compactness and flexibility of the cooling systems... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 1.8 to 4.4
- Power Source: 230/50/1; 208-230/60/1
- Reservoir: 4.0 to 5.8
from Aggreko
60 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 211.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: -30 to 20
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 97.7 to 1075.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 130 to 261
from Johnson Controls, Inc.
Our patented technology at YORK ® by Johnson Controls delivers the quietest centrifugal chiller products on the market, like our YK-EP economizer chiller. The YK-EP chiller economizer is a water-cooled centrifugal chiller that extends the range of single-stage centrifugal chillers by providing... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8800.0 to 12300.0
from Rittal North America LLC
VX25 TopTherm chillers are compact in design and cover a variety of applications. They integrate perfectly with the enclosure – as series products promising a minimized footprint, increased efficiency and fast availability. [See More]
- Application: Industrial; HVAC
- FLA: 8.3 to 9
- Cooling Capacity: 6.5 to 7.5
- Operating Temperature: 50 to 77
from Titus Company (The)
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation,... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 355.0 to 1497.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Aggreko
1000 Ton Water-Cooled Industrial Chiller Rentals. Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 3517.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 40 to 65
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 378.2 to 1152.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 179 to 292
from Johnson Controls, Inc.
A true plug and play system that provides the highest efficiency for its operation, our YORK ® YLAA Air-Cooled Scroll Chiller allows you to reduce your energy costs while being friendlier to the environment. Whether your cooling needs are industrial or commercial, we can help you put together a... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 195.0 to 700.0
- Other Features: Outdoor
from Titus Company (The)
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 224.0 to 583.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Thermocold Costruzioni Srl
Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 36.8 to 435.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 17.15 to 63.53
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we help you reduce your energy consumption and increase efficiency with our YMC2 Centrifugal Magnetic-Drive Chiller. Featuring state-of-the-art design and active magnetic-bearing technology, this magnetic bearing chiller addresses the most pressing concerns of... [See More]
- Application: Industrial; HVAC
- Other Features: Indoor
- Cooling Capacity: 580.0 to 3500.0
from Titus Company (The)
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TWEevo Tech water cooled process chillers are specifically designed for use in industrial applications. TWEevo Tech are compact units equipped, as... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 10.3 to 167.8
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Chillers with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate... [See More]
- Application: HVAC
- Compressor Motor: 6.7 to 16.31
- Cooling Capacity: 5.7 to 33.3
- Flow: 11.36 to 36.15
from Johnson Controls, Inc.
The perfect choice for large combined-heating-and-power (CHP) plants, our YORK ® YST Steam Chiller ensures that CHP efficiency is maintained year-round, which means less carbon dioxide and other emissions are exhausted into the atmosphere, making it the truly green solution. At Johnson Controls,... [See More]
- Application: Industrial; HVAC
- Other Features: Indoor
- Cooling Capacity: 2460.0 to 9850.0
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger... [See More]
- Application: HVAC
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 16.75
from Johnson Controls, Inc.
Harness the power to lower your annual energy costs by as much as half with our YVAA Air-Cooled Variable Speed Drive Screw Chiller from YORK. This variable speed chiller provides superior performance while lowering energy consumption and dramatically reducing noise levels. Our YVAA variable speed... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 525.0 to 1750.0
- Other Features: Outdoor
from Thermocold Costruzioni Srl
Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawer. Liquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 150.0 to 570.0
from Johnson Controls, Inc.
The YORK YVFA Free Cooling Air-Cooled Screw Chiller delivers the lowest possible operating cost by combining our legacy of innovation in a packaged design that ’s simple to own and operate. Advanced technologies including a variable speed drive compressor, energy optimized hybrid cooling mode... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 400.0 to 1340.0
- Other Features: Outdoor
from Thermocold Costruzioni Srl
Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawerLiquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 450.0 to 850.0
from Johnson Controls, Inc.
We've manufactured and designed the YVWA Water-Cooled Variable Speed Screw Chiller from YORK ® to address four primary requirements – efficiency, application flexibility, sustainability, and confidence. With infinite chiller configurations to help you achieve your goals, our YVWA chiller... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 440.0 to 1055.0
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from Thermocold Costruzioni Srl
Power: 35Kw ÷ 40Kw. Refrigerant R134a. Casing made with AISI 316L. Panels insulated with soundproofing. Semihermetic compressors with partialization heads. Liquid receivers. Separate cooling circuits with full accessories (gas filter /indicator / etc.) flange connection. Control panel with a... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 35.0 to 40.0
from Thermocold Costruzioni Srl
bull; Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor... [See More]
- Application: HVAC
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 14.96
from Thermocold Costruzioni Srl
Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. [See More]
- Application: HVAC
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 14.96
from Thermocold Costruzioni Srl
Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless... [See More]
- Application: HVAC
- Cooling Capacity: 21.1 to 36.9
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 7.51 to 14.61
from Thermocold Costruzioni Srl
Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 81.9 to 142.9
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 17.69 to 44.63
from Thermocold Costruzioni Srl
Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and simultaneous hot sanitary water... [See More]
- Application: HVAC
- Cooling Capacity: 13.2 to 55.9
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.14 to 22.65
from Thermocold Costruzioni Srl
bull; Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from to size 110Z). • Casing and panels in galvanised and. [See More]
- Application: HVAC
- Cooling Capacity: 6.8 to 38.7
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.14 to 10.59
from Thermocold Costruzioni Srl
Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and... [See More]
- Application: HVAC
- Cooling Capacity: 7.8 to 38.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.1 to 9.92
from Thermocold Costruzioni Srl
Air/water inverter heat pumps with axial fans. and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with... [See More]
- Application: HVAC
- Cooling Capacity: 5.1 to 12.2
- Power Source: 230/50/1
- Compressor Motor: 2.14 to 5.2
from Thermocold Costruzioni Srl
High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • Double pass shell and tube condenser characterized by high efficiency... [See More]
- Application: HVAC
- Cooling Capacity: 644.0 to 1831.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 154 to 438