3 Digits Digital Voltmeters
from Automation24, Inc.
The Digital Voltmeter MV15-110V-CU from Selec Features true RMS measurement for 1 Phase 2 Wire electrical voltage systems. Display Specifications: Single row, 7 segment LED Display 3 Digits, Height 0.56" (14.2mm) Display Range 0 - 516 VAC Supply voltage: 110 VAC ± 20% (60Hz) Power Consumption... [See More]
- Display Digits: 3 Digits
- Operating Temp: -10 to 55
- Form Factor: Panel mounting
- Standards and Certifications: RoHS; CE Marking; UL
from Greenlee Textron, Inc.
DIGITAL TYPE. 3-1/2 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.06 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200/400 AMPERE AC... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- DC Voltage: 200 to 600
from REED-Direct
Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 200 to 1000
from OMEGA Engineering, Inc.
The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician ’s and technicians who need a portable test instrument that is both accurate and reliable. [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: ? to 400
from TEGAM, Inc.
Voltman Electrical Service Voltmeter. with Continuity Tester. TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 750
from Hoyt Electrical Instrument Works, Inc.
Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC
- Form Factor: Clamp Meter
- Phase: Single Phase
from Automation24, Inc.
The Digital Voltmeter MV15-DC-200V-110V-CU from Selec Features true RMS measurement for electrical DC voltage systems. Display Specifications Single row, 7 segment LED Display 3 Digits Height 0.56" (14.2mm) Display Range 0 - 200 VDC Supply voltage: 110V AC ± 20% , (60Hz) Power Consumption 5VA... [See More]
- Display Digits: 3 Digits
- Operating Temp: -10 to 55
- Form Factor: Panel mounting
- Standards and Certifications: RoHS; CE Marking; UL
from REED-Direct
3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 1000
from OMEGA Engineering, Inc.
The Model HHM59 is a lightweight completely portable digital clamp meter with a 3 1 /2 digit LCD display. This meter is well suited for use by electricians and technicians who require a portable instrument that is accurate and reliable and that has full digital multimeter capabilities. The integral... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- DC Voltage: ? to 1000
from TEGAM, Inc.
Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC
- Form Factor: Handheld
- AC Voltage: 3 to 600
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- AC Voltage: 400 to 600
from Automation24, Inc.
The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph indication, Panel mount, Weight 165g, AC Input Voltage Range 50-480VAC Continuous Max. Input... [See More]
- Display Digits: 3 Digits
- Operating Temp: -10 to 55
- Form Factor: Panel mounting
- Standards and Certifications: RoHS; CE Marking; UL
from OMEGA Engineering, Inc.
•. Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY!. •. Low Cost - High Value! [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 600
from TEGAM, Inc.
Safety Voltmeter. CAT III and CAT IV. The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 1000