Plastic Reels

25 Results
Spring-Powered Reel, 0.024" Cable Diameter, 26" Cable Length, 1.08 X 1.08 Case, 0.49" Thick -- A 3Z55-A04
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material Of Construction: Plastic
  • Hose Cable Diameter: 0.0240
  • Type Of Reel: Cable Reel
  • Length: 2.17
Medium Duty Fluorescent Light Cord Reel -- LG3050 163 8
from Reelcraft Industries, Inc.

Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
MH-11 Air Hose Reel Balancer -- 180514
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material Of Construction: Plastic
  • Type Of Reel: Hose Reel
Optical Cable Payout Bucket -- MPS-1900
from Microwave Photonic Systems, Inc.

The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Hose Reel -- TechniReel™
from Advanced Technology Products

TechniReel ™ Hose Reels. Setup a workspace for efficiency and safety with TechniReel ™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel ™ Hose Reels can be equipped with a Safety-Wind... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Hose Reels -- Compressed Air
from CEJN Industrial Corporation

CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided anti-spark hose. [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Flange Diameter: 12.99
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY465K-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.5000
Cable reel - NBC-100,0-94H - 1411695
from PHOENIX CONTACT USA

Cable reel, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, free cable end, on free cable end, cable length: 100 m, Power with Ethernet (PWE) [See More]

  • Material Of Construction: Plastic
  • Core Diameter: 0.0551
  • Type Of Reel: Cable Reel
  • Inside Traverse: 177
Medium Duty Power Cord Reel -- LG3040 123 9
from Reelcraft Industries, Inc.

Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
MH-3 Air Hose Reel Balancer -- 180512
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material Of Construction: Plastic
  • Type Of Reel: Hose Reel
Optical Cable Payout Reel -- MPS-1800
from Microwave Photonic Systems, Inc.

The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY465R-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.5000
Medium Duty Tool Balancer -- TB 01
from Reelcraft Industries, Inc.

Tool balancers make tools nearly weightless, reducing operator fatigue. Improve safety and ergonomics and help prevent tools from being accidentally dropped, reducing tool damage. [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Tool Balancer
  • Assembly Description: Tool Balancer
MH-6 Air Hose Reel Balancer -- 180513
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material Of Construction: Plastic
  • Type Of Reel: Hose Reel
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft Blue Case / Orange Hose -- RO465B-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.5000
Spring Retractable Composite Chemical Delivery Reel -- SCA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY365K-02
from Macnaught USA, Inc.

Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.3750
Spring Retractable Composite Garden-Style Water Reel -- SWA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose -- RO365B-02
from Macnaught USA, Inc.

Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.3750
Spring Retractable Composite Hot Water Wash Reel -- SHA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose -- RY365R-02
from Macnaught USA, Inc.

Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.3750
Spring Retractable Composite Oxygen / Acetylene Reel -- STW3450 OLP
from Reelcraft Industries, Inc.

The S Series reel is economical, lightweight and easy to handle. Its technical design and materials were selected to meet the demands of an industrial grade reel for continuous, trouble-free operation. This reel is made of corrosion proof, tough polypropylene and extensive tests have shown it to be... [See More]

  • Material Of Construction: Plastic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Grease Service 1/4 inch x 50 ft 5000 PSI RACR Adjustable Control Black Case / Black Hose -- GRC250K-02
from Macnaught USA, Inc.

Retractable Hose Reels for Grease. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Grease in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 5000psi. [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.2500
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose -- HWC465R-02
from Macnaught USA, Inc.

Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.5000
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Oil Service 1/2 inch x 50 ft 800 PSI RACR Adjustable Control Black Case / Black Hose -- OMPC450K-02
from Macnaught USA, Inc.

Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial... [See More]

  • Material Of Construction: Plastic
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.5000