Vibrating / Tuning Fork Method Level Sensors
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Repeatability (Point Level): 0.1000
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from RS Components, Ltd.
VEGASWING 51 VIBRATING FORK POINT LEVEL [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
- Operating Temp: -40 to 212
from BinMaster, Inc.
The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be used in process temperatures up to 300 ºF. It can be mounted on the top or side of a vessel for high, medium, or low-level indication. The... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Number of Switch Points Range: 1
- Device Classification: Sensor System
- Media Type: Dry material (Bulk solids and powders)
from RS Components, Ltd.
Rosemount 2511 Solids Level Switch - Vib [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
from BinMaster, Inc.
The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Number of Switch Points Range: 1
- Device Classification: Sensor System
- Media Type: Dry material (Bulk solids and powders)
from RS Components, Ltd.
Rosemount 2511 Solids Level Switch - Vib [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
from BinMaster, Inc.
The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator. The light can easily be seen from afar, appearing as red or green, and changing color based on if material is or is not covering the... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from RS Components, Ltd.
VEGASWING 61 liquid level switch,G 1 [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
- Maximum Operating Pressure: 928
- Media Type: Liquid
- Operating Temp: -58 to 302
from BinMaster, Inc.
The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now featuring a bright, built-in LED status indicator!. The light can easily be seen from across a production floor, appearing as red or green, and changing color based on if material is or is not covering the... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from RS Components, Ltd.
Vegaswing 51 liquid level switch G3/4in [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
- Operating Temp: -40 to 212
- Media Type: Liquid
from BinMaster, Inc.
BinMaster ’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. The light can easily be seen from afar, appearing as red or green, and changing color based on if... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from RS Components, Ltd.
VEGASWING 51 liquid level system [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
- Maximum Operating Pressure: 928
- Media Type: Liquid
- Operating Temp: -40 to 302
from BinMaster, Inc.
The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, appearing as red or green, and changing color based on if material is or is not... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Maximum Operating Pressure: 725
from FineTek
SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade). The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like, foodstuff, grain or... [See More]
- Meter Technology Type: Capacitive/RF Admittance; Vibrating/Tuning Fork Method
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the smallest... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Maximum Operating Pressure: 14.5
from GF Piping Systems
Type 2280 Tuning Forks are suitable for level detection of liquids or granular, powdered solids. Mounted on tanks filling / emptying can be controlled using these devices just as well they can generate fail-safe alarms providing overfill- or dry run protection. The operation principle is based on... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from VEGA Americas, Inc.
Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Burkert Fluid Control Systems
The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small tuning fork (40 mm in length) can be... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Maximum Operating Pressure: 928
- Media Type: Liquid
- Material Temperature Range: -40 to 302
from KOBOLD Instruments, Inc.
The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Measuring Range: 118
- Device Classification: Sensor Only
- Media Type: Dry material (Bulk solids and powders)
from Siemens Process Instrumentation
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 1.57
- Level Measurement Type: Single Point or Multi-Point Level
from OMEGA Engineering, Inc.
The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Repeatability (Point Level): 0.0197
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Malema Sensors
LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Measuring Range: 2.76 to 236
- Device Classification: Sensor Only
- Media Type: Liquid; Dry material (Bulk solids and powders)
from Sitron
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the smallest... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Maximum Operating Pressure: 580
from VEGA Americas, Inc.
Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from KOBOLD Instruments, Inc.
Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Dry material (Bulk solids and powders)
from Sitron
The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Soliphant T FTM20 point level sensor from Endress+Hauser with switching output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of 200 g/l. [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Maximum Operating Pressure: 362
from VEGA Americas, Inc.
Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from KOBOLD Instruments, Inc.
Product Features. All Plastic Construction. Tolerates Foaming, Turbulence and Coatings. Reliable Solid State Design. No Wear Components. NEMA 6 rating. KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from Sitron
The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18 …36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Repeatability (Point Level): 0.0197
- Device Classification: Sensor Only
- Media Type: Liquid
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Soliphant T FTM21 point level sensor from Endress+Hauser with switching output is a vibration point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Maximum Operating Pressure: 362
from VEGA Americas, Inc.
Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from KOBOLD Instruments, Inc.
Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Number of Switch Points Range: 1
- Device Classification: Transmitter
- Media Type: Dry material (Bulk solids and powders)
from Sitron
The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Maximum Operating Pressure: 725
from Automation Products, Inc.
The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Liquiphant FTL31-CA1V3BAVCJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31 requires no calibration,... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from VEGA Americas, Inc.
Application area. Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is used as a universal vibrating level switch in all liquids. In compact version or with tube extension, it... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Automation24, Inc.
The Liquiphant FTL31-CA4V2AAVAJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31 requires no calibration,... [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from VEGA Americas, Inc.
Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm. The VEGAWAVE 61 is a level switch for universal use in powders and fine-grained bulk solids. [See More]
- Meter Technology Type: Vibrating/Tuning Fork Method
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level