Single Phase Air Conditioners

99 Results
Ducted Split Wine Cellar Cooling Units
from Air Innovations LLC

Wine Guardian ’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Split; Low Temp Air Conditioning
  • Cooling Capacity: 1000 to 16195
Ducted Wine Cellar Cooling System, Wine Guardian
from Air Innovations LLC

Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Central; Low Temp Air Conditioning
  • Cooling Capacity: 1000 to 16720
Ductless Split Wine Cellar Cooling Unit, Wine Guardian
from Air Innovations LLC

The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It ’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility of a split system. If you are the owner of a small wine cellar but... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Ductless / Split; Low Temp Air Conditioning
  • Cooling Capacity: 250 to 2870
Pro Ducted Cooling Systems
from Air Innovations LLC

Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Central; Low Temp Air Conditioning
  • Cooling Capacity: 1000 to 16720
Pro Ducted Split Systems
from Air Innovations LLC

Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Central; Split; Low Temp Air Conditioning
  • Cooling Capacity: 1000 to 16195
TTW Wine Cellar Cooling Unit
from Air Innovations LLC

Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]

  • Phase: Single
  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Enclosure; Low Temp Air Conditioning
  • Cooling Capacity: 820 to 2100
Wine Wall Cooling System, Wine Guardian
from Air Innovations LLC

Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction. [See More]

  • Phase: Single
  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Type: Ductless / Split; Low Temp Air Conditioning
  • Cooling Capacity: 400 to 4400
Environmental Control Air Conditioner -- IQ10000V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 17.4 AMPERE CURRENT RATING. 135 LB WEIGHT. 125 DEG F OPERATING... [See More]

  • Phase: Single
  • Cooling Capacity: 10000
  • Type: Enclosure
  • Voltage: 115VAC
Eaton CyberRow Cooling Systems
from Eaton | Power Quality

Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]

  • Phase: Single; Three
  • Application: Commercial; Data Center; Telecommunications
  • Type: Enclosure;  Precision Cooling
  • Cooling Capacity: 51177 to 262709
Spot Cooler Air Conditioner Rental, 1 Ton
from Aggreko

1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 11999
Air Cooled Portable Air Conditioner -- MovinCool Classic 10
from Mobile Air, Inc.

Need office room air conditioning? The MovinCool Classic 10 model will cool down your hot rooms and make your clients happy with its 5-15 NEMA plug type, 5 gallon condensate tank with auto shut-off, and 10.6 amp power consumption.The MovinCool Classic 10 is an ideal portable air conditioner for... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 10000
Ceiling Suspended Air Conditoner -- P Series
from Mitsubishi Electric Cooling & Heating

Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h. Compact design. High-efficiency. Standard air filter is included with... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Ceiling
  • Cooling Capacity: 24000 to 42000
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters -- Model CAUA150
from Reznor

Orifices for natural gas. Centrifugal blower. Burner rack with in shot burners. Direct ignition with 100% lockout. Single-stage combination gas valve. 230/1/60 supply voltage. 230 volt, open/dripproof, direct-drive blower motor with internal overload protection. Tubular aluminized steel heat... [See More]

  • Phase: Single; Three (optional feature)
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 90000
Compact Design Air Conditioner -- Model CS011-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 1000 to 2000
Residential Air Conditioners
from Trane Company

One of the industry ’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER. Communicating capability. Dual Climatuff ®... [See More]

  • Phase: Single
  • Application: Residential
  • Type: Central
  • Cooling Capacity: 18000 to 60000
ECO-i VRF Systems - Indoor Units -- S-07MD1U6
from Panasonic HVAC

Panasonic's semi-concealed ceiling units are flexible and space-saving. A perfect conditioning solution for small spaces. Barely visible, the unit blends with any interior design. Powerful enough to cool and comfort those inside. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 7500
Commercial Air Coolers - Slim Line -- Optigo CS
from Alfa Laval Inc.

Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Ductless / Split
  • Cooling Capacity: 1876 to 26646
Floor Mounted Vertical Fan Coil Units
from Johnson Controls, Inc.

Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS. Superior Efficiency – Uses 30 to 50% less energy than... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 4.30E6 to 2.00E7
100-200 CFM Horizontal Conditioner -- Series 9310
from Parameter Generation & Control, Inc.

PRECISE CONTROL IN A COMPACT PACKAGE. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 100-200 CFM of conditioned air to... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Enclosure
  • Voltage: 115VAC
Enclosure Cooling Unit -- CUH06002
from Eldon Enclosures

High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating into the enclosure. Most models are equipped with a condensation dissipator and â €... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Enclosure
  • Cooling Capacity: 2047
Side Mount Air Conditioner
from Ralston Metal Products Limited

Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center
  • Type: Enclosure
  • Cooling Capacity: 1000 to 20000
Nordic Industrial Cooler -- Carolina Cooler
from HDT Global

The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for on-the-spot air delivery. [See More]

  • Phase: Single; Three
  • Application: Industrial
  • Type: Portable
  • Voltage: 230VAC; 460VAC; 208 VAC
Environmental Control Air Conditioner -- IQ1000V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4 AMPERE CURRENT RATING. 43 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 1000
  • Type: Enclosure
  • Voltage: 115VAC
Spot Cooler Air Conditioner Rental, 2 Ton
from Aggreko

2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 23999
Air Cooled Portable Air Conditioner -- MovinCool Classic 18
from Mobile Air, Inc.

The MovinCool Classic 18 portable air conditioner is perfect if you're looking for a little more cooling than the Classic 10 provides, but still want maximum portability. Designed to work in harsh environments such as production lines, outdoor events, manufacturing processes, and much more. [See More]

  • Phase: Single
  • Cooling Capacity: 18000
  • Type: Portable
  • Voltage: 230VAC
Wall Mounted Air Conditioning Systems -- M Series
from Mitsubishi Electric Cooling & Heating

INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit. Zone control. Quiet operation for both indoor and outdoor units. [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Wall-Mounted
  • Cooling Capacity: 9000 to 34600
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers -- Model PDH100
from Reznor

ETL certification. Minimum 81% thermal efficiency. Maximum 100 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. Multi-try direct ignition with 100% lockout. High temperature limit control. Vibration/noise... [See More]

  • Phase: Single; Three (optional feature)
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 148000
Compact Design Air Conditioner -- Model CS020-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 2000
ECO-i VRF Systems - Indoor Units -- S-07MM1U6
from Panasonic HVAC

Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 7,500 BTU, has a low profile, low static, and features a condensate pump. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 7500
Horizontal High Performance Fan Coil Units
from Johnson Controls, Inc.

Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit ’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and labeled;... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 16440 to 66550
250-400 CFM Horizontal Conditioner -- Series 9320
from Parameter Generation & Control, Inc.

PRECISE CONTROL IN A COMPACT PACKAGE. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Enclosure
  • Voltage: 230VAC
Top Mount Air Conditioner
from Ralston Metal Products Limited

Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center
  • Type: Enclosure
  • Cooling Capacity: 3000 to 6000
Environmental Control Air Conditioner -- IQ1200VS-236
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 2.6/2.3 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F... [See More]

  • Phase: Single
  • Cooling Capacity: 1200
  • Type: Enclosure
  • Voltage: 230VAC
Spot Cooler Air Conditioner Rental, 3 Ton
from Aggreko

3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 35998
Air Cooled Portable Air Conditioner -- MovinCool Classic Plus 14
from Mobile Air, Inc.

The MovinCool Classic Plus 14 fits perfectly into a small or medium sized office, computer, or server room. It includes a 12.3 amp power consumption, electronic thermostat, and an operating range of 70-113 degrees fahrenheit. Keep your office cool, when your air conditioning fails, with a MovinCool... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 13200
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler -- Model PEH10A
from Reznor

ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 148000
High Capacity Air Conditioner -- Model HC101-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 10000
ECO-i VRF Systems - Indoor Units -- S-07MP1U6
from Panasonic HVAC

The compact floor mounted FR range of units, at nine inches deep are the ideal solution for providing perimeter air conditioning. The standard wired controller can be incorporated into the body of the unit. Easy to install and the front panel opens fully for easy maintenance. The removable air... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
Horizontal Low Profile Fan Coil Units
from Johnson Controls, Inc.

Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 6800 to 35060
250-400 CFM Vertical Conditioner -- Series 9224
from Parameter Generation & Control, Inc.

Precise control in a compact package. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Enclosure
  • Voltage: 115VAC
Environmental Control Air Conditioner -- IQ1200VXS-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.5 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 1200
  • Type: Enclosure
  • Voltage: 115VAC
Spot Cooler Air Conditioner Rental, 5 Ton
from Aggreko

5 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in 460V/3ph/60Hz. [See More]

  • Phase: Single
  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 59997
Air Cooled Portable Air Conditioner -- MovinCool Classic Plus 26
from Mobile Air, Inc.

The MovinCool Classic Plus 26 is ideal for medium sized computer and server rooms and comes with electronic thermostat and a 5 gallon condensate tank with an auto shut-off. Mobile Air has the MovinCool portable air conditioner rental you need to keep it cool when things start to heat up. Rent our... [See More]

  • Phase: Single
  • Cooling Capacity: 24000
  • Type: Portable
  • Voltage: 230VAC
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers -- Model RDH100
from Reznor

Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]

  • Phase: Single; Three (optional feature)
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 148000
High Capacity Air Conditioner -- Model HC101-486
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 10000
ECO-i VRF Systems - Indoor Units -- S-07MR1U6
from Panasonic HVAC

FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 7500
Vertical High-Rise Fan Coil Units
from Johnson Controls, Inc.

Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 9350 to 50540
Environmental Control Air Conditioner -- IQ14000V-236
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 12.3/11.2 AMPERE CURRENT RATING. 189 LB WEIGHT. 125 DEG... [See More]

  • Phase: Single
  • Cooling Capacity: 14000
  • Type: Enclosure
  • Voltage: 230VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 12
from Mobile Air, Inc.

The MovinCool Office Pro 12 is ideal for medium sized computer and server rooms, as well as small and medium office buildings and waiting rooms. Its electronic thermostat, 5 gallon condensate tank, and operating range of 65-96 degrees F make it a great addition to your office. Mobile Air has the... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 11800
Reznor® REC Series Freestanding Evaporative Cooling Module -- Model REC180
from Reznor

The Reznor ® model REC evaporative cooling module is designed as a freestanding module with duct flanges for connection upstream from an air moving device. The model REC cooling module may be connected to any Reznor ® indirect-fired makeup air system, a Reznor ® direct-fired makeup air... [See More]

  • Phase: Single
  • Application: Commercial; Industrial
  • Type: Central
  • Voltage: 115VAC; 230VAC (optional feature)
High Capacity Air Conditioner -- Model HC201-236
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 20000
ECO-i VRF Systems - Indoor Units -- S-09MM1U6
from Panasonic HVAC

Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 9,600 BTU, has a low profile, low static, and features a condensate pump. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 9600
Vertical Low Profile Fan Coil Units
from Johnson Controls, Inc.

The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit ’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 3700 to 28000
Environmental Control Air Conditioner -- IQ2200VS-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 6 AMPERE CURRENT RATING. 55 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 2200
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 18
from Mobile Air, Inc.

Mobile Air presents the MovinCool Office Pro 18 which is great for medium sized office, computer, or personal rooms. It comes with a 5-20 NEMA plug type, an electronic thermostat, and provides 16,800 Btu/hr of cooling. The MovinCool Office Pro 18 is sure to keep you cool on those hot summer days. [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 16800
Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandlers -- Model SDH100
from Reznor

Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]

  • Phase: Single; Three (optional feature)
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 148000
Narrow Edge 12" Wide Air Conditioner -- Model NE010-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 1000
ECO-i VRF Systems - Indoor Units -- S-12MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 12,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 12000
Vertical, High-Performance Fan Coil Units
from Johnson Controls, Inc.

An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS. Optimized... [See More]

  • Phase: Single
  • Application: Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
  • Type: Ductless / Split
  • Cooling Capacity: 9.4 to 66.4
Environmental Control Air Conditioner -- IQ2500V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 7.9 AMPERE CURRENT RATING. 71 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 2500
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 24
from Mobile Air, Inc.

The MovinCool Office Pro 24 portable air conditioner is workable in any mid-sized office room and will keep you cool until the end of those hot days! With an operating range of 65-95 degrees F, small size, and electronic thermostat, the MovinCool Office Pro 24 is the solution for you. Renting your... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 23300
Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler -- Model SHH130C
from Reznor

Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]

  • Phase: Single; Three (optional feature)
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 207000
Narrow Edge 12" Wide Air Conditioner -- Model NE020-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 2000
ECO-i VRF Systems - Indoor Units -- S-12MT1U6
from Panasonic HVAC

Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 12000
Environmental Control Air Conditioner -- IQ4000T-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9 AMPERE CURRENT RATING. 64 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 4000
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 36
from Mobile Air, Inc.

The Office Pro 36 is the ideal cooling solution for computers, server rooms, telecom, and other heat-sensitive equipment. MovinCool's Office Pro 36 provides 36,000 ETL-Verified Btu/h of cooling round the clock. The easy to program controls keep your equipment safe by providing consistent cooling... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 36000
Narrow Edge 12" Wide Air Conditioner -- Model NE030-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 3000
ECO-i VRF Systems - Indoor Units -- S-12MY1U6
from Panasonic HVAC

Panasonic's 4 Way Air Handler offers the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and design technology, the SANYO 4 Way Air Handler, automatically adjusts its performance to meet the changing needs of the space while... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 12000
Environmental Control Air Conditioner -- IQ5000T-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 8.9 AMPERE CURRENT RATING. 75 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 5000
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 60
from Mobile Air, Inc.

The MovinCool Office Pro 60 portable air conditioner is a dependable portable air conditioner for your temporary cooling needs. The MovinCool Office Pro 60 comes with an electronic thermostat, auto condensate pump, and operates at a sound level of only 69 db! The MovinCool Office Pro 60 It is ideal... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 59500
Narrow Edge 12" Wide Air Conditioner -- Model NE040-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 4000
ECO-i VRF Systems - Indoor Units -- S-15MR1U6
from Panasonic HVAC

FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
Environmental Control Air Conditioner -- IQ5000V16-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9.1 AMPERE CURRENT RATING. 80 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Phase: Single
  • Cooling Capacity: 5000
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- Ocean Aire PAC1211
from Mobile Air, Inc.

The Ocean Aire PWC1211 water cooled portable air conditioner is great for small offices. The PWC1211 includes an electronic thermostat, a 10.5 amp power consumption, and an auto condensate pump. Mobile Air offers a full line of Ocean Aire portable air conditioners for rental, with quick delivery... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 13780
Narrow Edge 12" Wide Air Conditioner -- Model NE050-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 5000
ECO-i VRF Systems - Indoor Units -- S-18MK1U6
from Panasonic HVAC

Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 12000
Environmental Control Air Conditioner -- IQ5000V16HA-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 10.1 AMPERE CURRENT RATING. 103 LB WEIGHT. 135 DEG F OPERATING... [See More]

  • Phase: Single
  • Cooling Capacity: 5000
  • Type: Enclosure
  • Voltage: 115VAC
Air Cooled Portable Air Conditioner -- Ocean Aire PAC1811
from Mobile Air, Inc.

The Ocean Aire PAC1811 is the perfect solution for your office air conditioning needs. With an electronic thermostat, a 5-20P NEMA plug, and an operating range of 65-95 degrees F, the PAC1811 will help you cool your office to the degree that you want. Mobile Air offers portable air conditioner... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 18010
Narrow Edge 12" Wide Air Conditioner -- Model NE050-486
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 5000
ECO-i VRF Systems - Indoor Units -- S-24MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 25,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 25000
Air Cooled Portable Air Conditioner -- Ocean Aire PAC6012
from Mobile Air, Inc.

The Ocean Aire PAC6012 portable air conditioner from Mobile Air is the perfect solution to your office cooling problems. The PAC6012 has an operating range 65-95 ºF, an auto condensate pump, and operates at a sound level of only 78 dB. Mobile Air makes portable air conditioner rental quick and... [See More]

  • Phase: Single
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60050
Narrow Edge 12" Wide Air Conditioner -- Model NE060-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Single
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 6000
ECO-i VRF Systems - Indoor Units -- S-24MK1U6
from Panasonic HVAC

Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 25000
Water Cooled Portable Air Conditioner -- Ocean Aire PWC2412
from Mobile Air, Inc.

The Ocean Aire PWC2412 water cooled portable air conditioner is a great solution for your air conditioning needs. The PWC2412 has an 8.6 amp power consumption, provides 23,950 Btu/hr of cooling, and a 0.20 PSI Condenser coil pressure drop. This portable air conditioner is water cooled, making it... [See More]

  • Phase: Single
  • Cooling Capacity: 23950
  • Type: Portable
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-24MT1U6
from Panasonic HVAC

Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 25000
Water Cooled Portable Air Conditioner -- Ocean Aire PWC3612
from Mobile Air, Inc.

The Ocean Aire PWC3612 water cooled portable air conditioner from mobile air is perfect for for all of your air conditioning needs. The PWC3612 includes a 13 amp power consumption, an auto condensate pump, and a 36 oz R-22 Charge. This water cooled portable air conditioner is a great alternative for... [See More]

  • Phase: Single
  • Cooling Capacity: 36100
  • Type: Portable
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-36MU1U6
from Panasonic HVAC

Panasonic's 4-Way semi-concealed ceiling units are flexible, efficient, and space-saving. Two sides can be adjusted simply to accommodate corner air-flow. Fully customizable. Fully fitted for any commercial or large space application [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 36000
Water Cooled Portable Air Conditioner -- Ocean Aire PWC6012
from Mobile Air, Inc.

The Ocean Aire PWC6012 water cooled portable air conditioner is ideal for most office and hospital rooms. The PWC6012 has a 5 ton cooling capacity with a 20.7 amp power consumption, an electronic thermostat, and an auto condensate pump, with a 3/8" flared connection. Mobile Air offers a full line of... [See More]

  • Phase: Single
  • Application: Commercial; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 60100
ECO-i VRF Systems - Indoor Units -- S-54MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 54,600 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Packaged Terminal (PTAC)
  • Cooling Capacity: 54600
Multi Split System - Air Conditioner -- CS-KS18NB4UW
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Ceiling
  • Cooling Capacity: 17500
Multi Split System - Air Conditioner -- CS-MKS12NB4U
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Ceiling
  • Cooling Capacity: 11900
Multi Split System - Air Conditioner -- CS-MKS12NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 11900
Multi Split System - Air Conditioner -- CS-MKS18NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 17500
Multi Split System - Air Conditioner -- CS-MKS24NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 24200
Multi Split System - Air Conditioner -- CS-MKS7NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled OperationMicroprocessor control... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 7500
Multi Split System - Air Conditioner -- CS-MKS9NB4U
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Ceiling
  • Cooling Capacity: 9000
Multi Split System - Air Conditioner -- CS-MKS9NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled OperationMicroprocessor control... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 9000
Multi Split System - Air Conditioner -- CU-3KS19NBU
from Panasonic HVAC

Panasonic Flexi Multi wall mounted air conditioners offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the Panasonic Flexi Multi wall mounted air conditioner, automatically adjusts its... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 17000
Multi Split System - Air Conditioner -- CU-4KS24NBU
from Panasonic HVAC

Panasonic Flexi Multi wall mounted air conditioners offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the Panasonic Flexi Multi wall mounted air conditioner, automatically adjusts its... [See More]

  • Phase: Single
  • Application: Residential; Commercial
  • Type: Wall or Window Mount
  • Cooling Capacity: 24200