Programmable Electromagnetic Flow Meters
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 10.00 to 84.00
- End Fittings: In-line Flanged
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from ABB Measurement & Analytics
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area). Invest smartly through 'single box' DMA solution – combining flow, pressure and... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 24.00
- End Fittings: In-line Flanged; In-line Threaded
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from ABB Measurement & Analytics
The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.10 to 4.00
- End Fittings: In-line Flanged; Wafer-type, Variable Process Connection
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from ABB Measurement & Analytics
FEA100 insertion flowmeters are an economic alternative to full bore flowmeters. They comprise an electromagnetic sensing head mounted on the end of a support rod. FEA100 finds application in existing water distribution systems where provision for flow metering was not originally made and where a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: Insertion
- Pipe Diameter: 8.00 to 320.00
- End Fittings: In-line Threaded
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 145
- End Fittings: In-line Threaded
- Media Temperature: 32 to 140
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from KEYENCE
KEYENCE Electromagnetic Flow Sensor: FD-M Series. •. Obstruction free flow sensor. •. Dual digital display with easy set-up. •. Protected housing: IP65. The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,... [See More]
- Features: Programmable
- End Fittings: In-line Threaded
- Pipe Diameter: 1.00
- Operating Pressure: 0.0 to 145
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analogue outputs. Clearly visible 4-digit LED display [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
from Flow Technology, Inc.
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER. The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally... [See More]
- Features: Programmable; Recorder / Totalizer Functions
- Electrical Output: Current; Frequency
- Media Temperature: -10 to 70
- Display: Digital
from Liquid Controls Group; a Unit of IDEX Corporation
The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-driven unit providing automatic zeroing, EEProm data protection on loss of power, empty pipe detection, and self diagnostics. [See More]
- Features: Built-in Alarm Indicator; Programmable
- Meter Type: Volumetric Flow Meter
- Mounting: In-line
- Electrical Output: Current (optional feature); Frequency
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analogue output and pulse output. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via IO-Link [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analogue outputs. Clearly visible 4-digit LED display [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analogue outputs. Clearly visible 4-digit LED display [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With two precise analogue outputs. Clearly visible 4-digit LED display [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
from ifm electronic gmbh
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With two precise analogue outputs. Clearly visible 4-digit LED display [See More]
- Features: Programmable
- Operating Pressure: 232
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194