Three Phase Power Strips

Description

Three-phase power strips are electrical devices designed to distribute power across multiple outlets using a three-phase electrical system. They are typically used to manage and distribute electrical power efficiently in environments that require high power loads.

Working Principle

Three-phase power strips operate by utilizing three alternating currents that are out of phase with each other by 120 degrees. This configuration allows for more efficient power distribution and utilization, as it provides a stable and consistent power supply with less fluctuation compared to single-phase systems. The three-phase system is particularly useful in reducing vibrations and simplifying equipment design when powering large motors and industrial equipment .

Applications

Three-phase power strips are commonly used in industrial settings where high power efficiency and the ability to handle higher loads are critical. Specific examples include powering drive motors, pumps, and other industrial machinery that require a stable and robust power supply .

Advantages over other Power Strips

Three-phase power strips offer several advantages over single-phase power strips. They provide more efficient power distribution and can handle higher power loads, making them ideal for industrial applications. Additionally, they offer a more stable and consistent power supply, which reduces fluctuations and enhances the performance of connected equipment .

Limitations

One of the primary limitations of three-phase power strips is the complexity of their wiring and installation processes. They require specialized equipment and infrastructure, which can lead to higher initial costs. Additionally, the need for more complex wiring can increase the potential for installation errors .

Considerations

When considering the use of three-phase power strips, it is important to evaluate the initial costs associated with the need for specialized equipment and infrastructure. Operating expenses may also be higher due to the complexity of the system. However, the durability and efficiency of three-phase systems can offset some of these costs over time. Maintenance and replacement costs should also be considered, as the complexity of the system may require specialized knowledge for repairs and upkeep .

10 Results
Long Power Distribution Strip -- 50008-XX001-020
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Phase: Three
  • Frequency: 50Hz; 60Hz
  • Voltage: 208V
  • Number of Outlets: 42
Chatsworth Products 19" Horizontal Power Strips with.. -- 13231
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Current: 20.0
  • Voltage: 115V
  • Outlets: NEMA
Power Management -- PDBA201001
from Wright Line, LLC

Basic power strip [See More]

  • Phase: Three
  • Frequency: 60Hz
  • Voltage: 208V
  • Number of Outlets: 10
Chatsworth Products 3 Phase 19" Horizontal Power.. -- 13234-701
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Outlets: NEMA
  • Voltage: 115V; 208V
  • Unit Type: Rack Style
Chatsworth Products Dual Input 19" Horizontal Power.. -- 13232-701
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Outlets: NEMA
  • Voltage: 115V
  • Unit Type: Rack Style
Chatsworth Products Single Input 19" Horizontal Power.. -- 13233
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Unit Type: Rack Style
  • Outlets: NEMA
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Horizontal Power.. -- 13235
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Current: 20.0
  • Voltage: 115V
  • Outlets: NEMA
Chatsworth Products Single Input 19" Horizontal Power.. -- 13236
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Outlets: NEMA
  • Voltage: 115V
  • Unit Type: Rack Style
Chatsworth Products Single Input 19" Horizontal Power.. -- 13237
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Phase: Three
  • Unit Type: Rack Style
  • Outlets: NEMA
  • Protection: Circuit Breaker
Chatsworth Products Vertical Three Phase Power Strip.. -- 13243-701
from TelephoneStuff.com

Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]

  • Phase: Single; Three
  • Current: 20.0
  • Voltage: 115V; 208V
  • Outlets: NEMA