Machine Tool Mechanical Clutches
Description
Machine tool mechanical clutches are devices used to engage and disengage power transmission from a driving shaft to a driven shaft. They are essential components in machinery that require controlled power transfer, allowing for the smooth operation of various mechanical systems.
Working Principle
Mechanical clutches operate by physically connecting and disconnecting two rotating shafts. This is typically achieved through friction or toothed mechanisms. When engaged, the clutch transfers power from the engine or motor to the driven device, such as a transmission or conveyor. Disengaging the clutch stops the power transfer while allowing the engine to continue running. This functionality is crucial for controlling the start, stop, and speed of machinery, making mechanical clutches highly useful in applications where precise control of power transmission is needed .
Applications
Mechanical clutches are widely used in various industrial applications. For example, they are integral to conveyor systems, where they help manage the movement of materials by engaging and disengaging the drive sprockets. They are also used in automotive transmissions to facilitate smooth gear changes and in machinery that requires precise control over rotational speed and torque .
Advantages over other Mechanical Clutches
Mechanical clutches, particularly those with friction or toothed designs, offer specific advantages such as simplicity and reliability. They do not require complex hydraulic or electronic systems to operate, which can make them more robust and easier to maintain. Additionally, their mechanical nature allows for quick engagement and disengagement, which is beneficial in applications requiring rapid response times .
Limitations
One limitation of mechanical clutches is their wear and tear due to friction, which can lead to a decrease in performance over time. This wear necessitates regular maintenance and eventual replacement of clutch components. Furthermore, mechanical clutches may not provide the same level of precision and control as electronic or hydraulic systems, which can be a drawback in applications requiring highly accurate power transmission .
Considerations
When selecting a mechanical clutch, several factors should be considered. Initial costs can vary depending on the type and complexity of the clutch system. Operating expenses are influenced by the need for regular maintenance to address wear and tear. Durability is a key consideration, as mechanical clutches are subject to physical wear. Accuracy in power transmission may not be as high as with other types of clutches, which could impact performance in precision applications. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these can add up over the lifespan of the clutch .
from KTR Corporation
The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 4000
- Torque: 2.2 to 2286.1
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 3.7 to 6047.2
- Engagement: Plate / Disc
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 3.7 to 6047.2
- Engagement: Plate / Disc
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 1.5 to 6047.2
- Engagement: Plate / Disc
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 1.5 to 6047.2
- Engagement: Plate / Disc
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 6600
- Torque: 3.7 to 1179.9
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 10000
- Torque: 0.0 to 5014.7
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 0.0 to 295.0
- Engagement: Plate / Disc
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Special: Slip clutch / Disengagement Torque Limiter
- Torque: 0.0 to 5014.7
- Engagement: Plate / Disc
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Rotary Speed: 6600
- Torque: 3.7 to 590.0
- Special: Slip clutch / Disengagement Torque Limiter