Shaft Mount Gearboxes and Gearheads
from Branham, W.C. Inc.
Introducing the Include-A-Shaft® Series 10 Mini Right Angle Gear Drives. These 1:1 ratio drives Include integral gears and shafts combinations. Available in your choice of 2-Way, 3-Way and 4-Way configurations and shaft diameters of 1/2 inch and 5/8 inch. Features 1" shaft centers One piece 4140... [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
- Gear Ratio: 1
from DieQua Corporation
This design also allows the load to be mounted to the output flange or case. This unit can be piloted on the outer diameter and the case has through hole mounting. An input flange and gasket kit are required for sealing the unit. Features. Zero Backlash. High Moment Capacity. High Positioning... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 442 to 11062
- Gear Ratio: 41 to 125
- Gearing: Cycloidal
from Hangzhou Chinabase Machinery Co., Ltd.
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space... [See More]
- Reducer Style: Shaft Mount
- Mounting Style: Flange(s)
- Gearing: Worm
- Reducer Input: Hollow shaft
from KOFON Motion Group
The Caesar Planetary spiral bevel gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear and bevel gear design and global top level bevel gear grinding technology. For precision applications requested, it would be your great option for bevel... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177 to 19027
- Gear Ratio: 1 to 6
- Maximum Input Speed: 2000 to 3500
from Portescap
B16 (Ball Bearing). A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 2.65
- Gear Ratio: 1215
- Maximum Input Speed: 8000
from Branham, W.C. Inc.
Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were achieved: Higher thrust... [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
- Gear Ratio: 1
from DieQua Corporation
This series is similar in mounting configuration to Series E with the added benefit of a hollow clearance bore to allow cables, tubes, etc. to be passed through. This unit is completely sealed. Features. Zero Backlash. High Moment Capacity. High Positioning Accuracy. High Positioning Repeatability. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 885 to 17699
- Gear Ratio: 75 to 125
- Gearing: Cycloidal
from KOFON Motion Group
The Caesar Planetary spiral bevel gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear and bevel gear design and global top level bevel gear grinding technology. For precision applications requested, it would be your great option for bevel... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177 to 19027
- Gear Ratio: 1 to 6
- Maximum Input Speed: 2000 to 3500
from Portescap
B16 (Sleeve Bearing). A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 2.65
- Gear Ratio: 1215
- Maximum Input Speed: 8000
from Branham, W.C. Inc.
New Mid Size Continuous Recirculating Lubricant (CRL ™) Gearboxes are for high cycle and continuous duty applications [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
- Gear Ratio: 1
from DieQua Corporation
This is the mini series with similar mounting and all the performance advantages of the standard designs. With only one size presently available, smaller versions are in development. Features. Zero Backlash. High Moment Capacity. High Positioning Accuracy. High Positioning Repeatability. High... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: ? to 159
- Gear Ratio: 47 to 63
- Maximum Input Speed: ? to 2000
from KOFON Motion Group
The Caesar Planetary spiral bevel gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear and bevel gear design and global top level bevel gear grinding technology. For precision applications requested, it would be your great option for bevel... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177 to 19027
- Gear Ratio: 1 to 6
- Maximum Input Speed: 2000 to 3500
from Portescap
B16C (Sleeve Bearing). The B16C is a compact 16mm gearhead that can be directly integrated with Portescap ’s 16DCT, 16DCP, and 17DCT Athlonix brush DC motors and can provide a rated torque up to 100mNm. The B16C gearbox is an excellent option for space constrained applications, including... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 1.77
- Gear Ratio: 24
- Maximum Input Speed: 8000
from Branham, W.C. Inc.
W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant. [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
from DieQua Corporation
This zero backlash cycloidal reducer allows mounting of the load directly to the output flange or outer case without the need for additional bearings. Features. Zero Backlash. High Moment Capacity. High Positioning Accuracy. High Positioning Repeatability. High Torsional and Tilting Stiffness. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 327 to 26018
- Gear Ratio: 35 to 191
- Gearing: Cycloidal
from KOFON Motion Group
The Caesar Planetary spiral bevel gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear and bevel gear design and global top level bevel gear grinding technology. For precision applications requested, it would be your great option for bevel... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177 to 19027
- Gear Ratio: 1 to 6
- Maximum Input Speed: 2000 to 3500
from Portescap
BA16 (Ball Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Branham, W.C. Inc.
Metric [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
- Gear Ratio: 1 to 2
from Portescap
BA16 (Sleeve Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Branham, W.C. Inc.
Our stainless steel, corrosion resistant gearboxes are designed to be very rugged and used in wet, hostile and sterile operating environments. [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
from Portescap
K24 (Ball Bearing). The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 6.19
- Gear Ratio: 128
- Maximum Input Speed: 5000
from Portescap
K24 (Sleeve Bearing). The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 6.19
- Gear Ratio: 128
- Maximum Input Speed: 5000
from Portescap
K27 (Ball Bearing). The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 6.19
- Gear Ratio: 18.6
- Maximum Input Speed: 4000
from Portescap
K27 (Sleeve Bearing). The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 6.19
- Gear Ratio: 18.6
- Maximum Input Speed: 4000
from Portescap
R10 (Sleeve Bearing). Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this feature and also due to fact that a unique geartube material is used leads to lower noise and longer life. The R10's lower backlash feature makes it ideally... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 1.33
- Gear Ratio: 1024
- Maximum Input Speed: 10000
from Portescap
R13 (Ball Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Portescap
R13 (Sleeve Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Portescap
R16 (Ball Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Portescap
R16 (Sleeve Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Portescap
R22 (Ball Bearing). Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 17.7
- Gear Ratio: 1090
- Maximum Input Speed: 5000
from ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 61.95
- Gear Ratio: 1
- Maximum Input Power: 0.5093
from Agro Engineers
AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 1.04E6
- Gear Ratio: 1.2 to 637
- Maximum Input Power: 0.8175 to 6701
from Grove Gear
Grove Gear ’s aluminum ratio multipliers are lightweight and paint-free alternative to cast iron options. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 6
- Gear Ratio: 2.1 to 7.2
- Gearing: Helical
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /. 60 / 70 / 80 / 90 / 100. Low backlash. 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin. 2-stage... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Renold Plc.
Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow design flexibility. Unique... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount; Shaft Mount
- Maximum Input Power: ? to 5.36
- Gear Ratio: 5 to 70
- Gearing: Worm
from TWG Canada Consolidated, Inc.
Product Benefits. Component longevity and reliability. Ease of maintenance. Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance. Features. High... [See More]
- Reducer Style: Shaft Mount
- Shaft Alignment: Parallel in-line
- Rated Output Torque: 195000
from CEF Industries LLC
CEF is recognized as a leading aerospace designer, manufacturer and assembler of custom designed gearboxes. Our gearboxes are engineered, manufactured, tested and inspected for your application, according to your specifications and standards for fixed wing and rotary aircraft systems along with... [See More]
- Reducer Style: Shaft Mount
- Reducer Input: Hollow shaft (optional feature); Solid shaft (optional feature)
- Gearing: Spur (optional feature); Helical (optional feature); Planetary (optional feature); Worm (optional feature); Bevel
- Reducer Output: Hollow shaft (optional feature); Solid shaft (optional feature)
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: ? to 112
- Gear Ratio: 2 to 16
- Maximum Input Speed: 3000
from Onvio LLC
All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged output... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 100
- Gear Ratio: -27
- Maximum Input Speed: 8000
from Sumitomo Machinery Corp. of America
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip ® bushing for easy mounting. Higher ratings with a 25 ° pressure angle and wider gear tooth face for maximum torque. Keyless shaft... [See More]
- Reducer Style: Shaft Mount
- Mounting Style: NEMA Mounting Flange
from Assun Motor Pte. Ltd.
Gear box(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from Zero-Max
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 25
- Gear Ratio: 1
- Maximum Input Speed: 2000
from Andantex USA, Inc.
Overview. Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn ’t include the input and output bearings arrangements integrated to the standard design. This compact, light-weight design... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 30973
- Gear Ratio: 1 to 5
- Maximum Input Speed: 12000
from Nabtesco Motion Control, Inc.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in... [See More]
- Reducer Style: Motor Mount / Gearhead; Shaft Mount
- Rated Output Torque: 1479
- Gear Ratio: 31
- Backlash: 6
from WorldWide Electric Corporation
15:1 and 25:1 ratios. Box sizes 2-10. Tapered bushing type (bushing not included). Premium quality ball and tapered bearings - double lip seals. Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards. Industrial grade all-cast iron housings protect... [See More]
- Reducer Style: Shaft Mount
- Weight: 882
- Gear Ratio: 15
from Magmotor Technologies, Inc.
MP - Magmotor's Performance Line. 5 Standard Sizes NEMA 23-68 compatible. 14 Standard Ratios. Standard backlash. 6 arc min single stage. 8 arc min 2 stage. Reduced backlash. 3 arc min single stage. 5 arc min 2 stage. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 60
- Gear Ratio: 4
- Maximum Input Speed: 6000
from IMS Gear Planetary Gears Inc.
Selected standard gear drives from the modular system. - For small- and medium-sized series (see download - quantity structure). - Fast delivery. - High variety with regards to the diameters, materials, ratios. - Adaptation of motor and output side on request. - Utilization of high volume series... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 6000
- Rated Output Torque: 1.77 to 5.31
- Backlash: 90 to 150
from Anaheim Automation, Inc.
Precision planetary gearboxes, low backlash, high durability [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 18000
- Rated Output Torque: 97.38
- Backlash: 24
from RegalRexnord
Size 5107 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 inch dia TA (torque-assist) tapered bushing [See More]
- Reducer Style: Motor Mount / Gearhead; Shaft Mount
- Maximum Input Speed: 1777
- Gear Ratio: 5
- Gearing: Helical
from Radicon
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Maximum Input Power: ? to 429
- Gear Ratio: 5 to 70
- Gearing: Worm
from Arrow Gear Company
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture -... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount; Shaft Mount
- Shaft Alignment: Parallel in-line; Parallel Offset; Right Angle; Angled, but not right-angle, shafts
- Gearing: Spur; Bevel / Miter; Hypoid
from Joyce/Dayton Corp.
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 498
- Gear Ratio: 1
- Maximum Input Power: 3.16
from Renold Canada
A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering. Direct mounting of IEC and NEMA motors B14 and B5. Double and triple reduction - wide ratio... [See More]
- Reducer Style: Shaft Mount
- Gearing: Helical
- Maximum Input Power: 10
- Mounting Style: Flange(s)
from Parker Hannifin / Automation / Electromechanical Division - Europe
Space-saving design. High output torque. High efficiency (96%). Low noise. Life time lubrication. High quality (ISO 9001). Fast and easy motor mounting. Direction of rotation equidirectional. Ratios: 4:1, 8:1, 25:1 [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 142 to 389
- Gear Ratio: 4 to 25
- Maximum Input Speed: 4000
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Style: Shaft Mount
- Reducer Input: Solid shaft
- Rated Output Torque: 221 to 22611
- Reducer Output: Solid shaft
from Agro Engineers
AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 1.04E6
- Gear Ratio: 1.2 to 637
- Maximum Input Power: 0.8175 to 6701
from Grove Gear
Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used as a speed reducer or increaser... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 20
- Gear Ratio: 2.1 to 7.5
- Gearing: Helical
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only ABR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Renold Plc.
Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability. Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy... [See More]
- Reducer Style: Shaft Mount
- Gearing: Helical
- Gear Ratio: 5 to 25
- Reducer Input: Hollow shaft
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 4000
- Gear Ratio: 1 to 625
- Backlash: ? to 180
from Sumitomo Machinery Corp. of America
The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive, tire manufacturing, and... [See More]
- Reducer Style: Shaft Mount
- Gearing: Cycloidal
- Gear Ratio: 3 to 119
- Reducer Input: Solid shaft
from Assun Motor Pte. Ltd.
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 46.83 to 93.66
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from Andantex USA, Inc.
Overview. The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features. Hollow-through bore, to facilitate hydraulic draw bar and spindle... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 30973
- Gear Ratio: 1 to 5
- Maximum Input Speed: 12000
from WorldWide Electric Corporation
9:1, 15:1 and 25:1 ratios. Box sizes 2-9. Tapered bushing type (bushing not included). Premium quality ball and tapered bearings - double lip seals. Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards. Industrial grade all-cast iron housings... [See More]
- Reducer Style: Shaft Mount
- Weight: 68
- Gear Ratio: 15
from Magmotor Technologies, Inc.
NEMA - Magmotor Technologies Inc.'s Economy Line. 4 Standard Sizes: NEMA 17-42. 8 Standard Ratios. Backlash. 12 arc min single stage. 15 arc min 2 stage. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 53
- Gear Ratio: 5
- Maximum Input Speed: 8000
from RegalRexnord
Size 5107 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 1 1/2 inch dia CEMA standard screw conveyor drive shaft kit. [See More]
- Reducer Style: Motor Mount / Gearhead; Shaft Mount
- Maximum Input Speed: 1777
- Gear Ratio: 5
- Gearing: Helical
from Radicon
The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1. Under-driven, over-driven and vertical types provide a choice of shaft arrangements in meeting the requirements of a wide... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Rated Output Torque: 117000
- Gear Ratio: ? to 4200
- Maximum Input Power: ? to 101
from Renold Canada
Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 2.68 to 315
- Gear Ratio: 5 to 25
- Gearing: Helical
from Parker Hannifin / Automation / Electromechanical Division - Europe
Excellent price/performance ratio. Input speeds up to 8000rpm. Fast and very simple motor mounting. IP54 rating [See More]
- Reducer Style: Shaft Mount
- Mounting Style: Flange(s)
- Gearing: Planetary
- Reducer Input: Hollow shaft
from Agro Engineers
AGNEE Shaft Mounted Speed Reducer (SMSR) is one of the most versatile drives offering the largest ratio range and capable of powers up to 280kW. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 2301 to 62832
- Gear Ratio: 5 to 20
- Maximum Input Power: 375
from Grove Gear
Grove Gear ’s stainless steel ratio multipliers provide superior resistance to corrosion in critical and harsh environments. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 4.7
- Gear Ratio: 2.1 to 7.5
- Gearing: Helical
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10. 2-stage : 20/25/35/40/50/70/100/16/21/31/61/91. Low backlash. 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin. 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 3000
- Gear Ratio: 4.96 to 3600
- Backlash: ? to 15
from Sumitomo Machinery Corp. of America
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip ® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life. Available as C-Face or gearmotor input. No belts,... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 75800
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 40
from Assun Motor Pte. Ltd.
Gearhead(planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from RegalRexnord
Size 5107 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive. [See More]
- Reducer Style: Motor Mount / Gearhead; Shaft Mount
- Maximum Input Speed: 1777
- Gear Ratio: 5
- Gearing: Helical
from Renold Canada
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Rated Output Torque: 129 to 3513
- Gear Ratio: 5 to 300
- Maximum Input Power: 0.0201 to 8.93
from Parker Hannifin / Automation / Electromechanical Division - Europe
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 354
- Gear Ratio: 3 to 100
- Maximum Input Speed: 3000 to 4000
from Grove Gear
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear ’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 35
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10 / 14 / 20. 2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option. Low backlash. 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin. 2-stage... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: ? to 3363
- Gear Ratio: 3 to 36
- Maximum Input Speed: 3000
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 3.04 to 6.5
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from RegalRexnord
Size 5415 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with factory installed flange. A TA (torque-assist) tapered bushing is required but sold separately. [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 1777
- Gear Ratio: 5
- Gearing: Helical
from Grove Gear
Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo ® reducers are available with IEC... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 7.5
- Gear Ratio: 7 to 70
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10. 2-stage : 16/21/31/61/91. Low backlash. 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin. 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin. high efficiency. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 3000
- Gear Ratio: 9 to 3600
- Backlash: ? to 15
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 23.42 to 46.83
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from RegalRexnord
Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 4 7/16 inch dia TA (torque-assist) tapered bushing [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 1728
- Gear Ratio: 5
- Gearing: Helical
from Grove Gear
The 800 Series Grove Gear IRONMAN ™ reducer line is a true heavy duty workhorse that handles the environmental assaults, shock loading, frequent reversing and continuous duty cycles typical in many industrial applications. Designed to be the premium worm reducer in the industry, IRONMAN... [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15/20/25/30/35/40/45/. 50/60/70/80/90/100. Low backlash. 1-stage : ≤8 arcmin. 2-stage : ≤12 arcmin. high efficiency. 1-stage :... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Assun Motor Pte. Ltd.
Planetary gearhead is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 5.2 to 10.41
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from RegalRexnord
Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit. [See More]
- Reducer Style: Shaft Mount
- Maximum Input Speed: 1728
- Gear Ratio: 5
- Gearing: Helical
from Grove Gear
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features. [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage : 3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AER050 2-stage offers 15,20 option. Low backlash. 1-stage : ≤10 arcmin. [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Assun Motor Pte. Ltd.
Planetary gearbox is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount (optional feature); Shaft Mount
- Rated Output Torque: 50.3 to 101
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 1000
from Grove Gear
Grove Gear Stainless Steel gear reducers offer superior corrosion protection. They are rust proof and able to withstand the harshest conditions. The stainless steel housing, cover and external hardware offer an exceptionally long life. [See More]
- Reducer Style: Shaft Mount
- Maximum Input Power: 17
- Gear Ratio: 5 to 3600
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /. 60 / 70 / 80 / 90 / 100. Low backlash. 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin. 2-stage... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AFR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Reducer Style: Shaft Mount
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000