Cathode / Cathode Material Electrodes and Electrode Materials
from Engineered Materials, a subsidiary of PPG's aerospace division
The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support structure also functions as a current collector and provides the electrical connection... [See More]
- Type: Anode / Anode Material; Cathode / Cathode Material
- Applications: Battery or Fuel Cell (optional feature)
- Material: Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Type: Anode / Anode Material; Cathode / Cathode Material
- Thickness: 0.0020
- Shape / Form: Diamond
- Plating / Coating: Nickel (optional feature)
from Shandong Goldencell Electronics Technology Co., Ltd.
Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature performance. High safety and reliability, wide application fields. [See More]
- Type: Cathode / Cathode Material
- Applications: Battery or Fuel Cell
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Type: Anode / Anode Material; Cathode / Cathode Material
- Thickness: 0.0020
- Shape / Form: Diamond
- Plating / Coating: Nickel (optional feature)
from Shandong Goldencell Electronics Technology Co., Ltd.
Product (NCM) features: Independent research and development, can be customized according to customer needs. High capacity, good processability and high batch stability. Long cycle life and good rate performance. Excellent high and low temperature performance. Use Environment: Material is made by... [See More]
- Type: Cathode / Cathode Material
- Applications: Battery or Fuel Cell