Gantry Robot Robots
from Isotech, Inc.
Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification download... [See More]
- Robot Type: Gantry
- X-axis Travel: 1000 to 5250
- # of Axes: 3
- Y-axis Travel: 1000
from igus® inc.
For loads up to 8.0 [kg]. For precision requirements up to approx. 0.5 [mm]. At speeds up to max. 1.5 [m/s]. XY Gantry | Workspace 300 x 300 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 2
- Drive System: Electric
- Load Capacity: 8
from Ellsworth Adhesives
The F5200N.2 is a compact and cost-effective gantry style robot with all moving axes above the work piece. The Unitop ™ design is suitable for dispense applications requiring a configuration that provides open access under the robot. 200 mm x 200 mm work area, 3-axis robot. [See More]
- Robot Type: Gantry
- Industry / Application: Made for dispensing applications that require gantry-style mounting with open access beneath the robot, conveyor-fed automation, or within work cells.
from Hernon Manufacturing, Inc.
3 Axis, benchtop, gantry style dispensing robot. [See More]
- Robot Type: Gantry
from IntelLiDrives, Inc.
Four Axes Gantry (XYZR) style Cartesian robots with large working areas. All moving axes located above working area. Synchronized XYR Gantry. Rotary axis. Stroke 1000x1000x300 mm. Rotation 360 deg- Stepper or servo motor drive (XYZ). On-axis repeatability 50 microns. Motorized belt mechanism (XYZ). [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 3
from Isotech, Inc.
Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification download... [See More]
- Robot Type: Gantry
- X-axis Travel: 1000 to 5250
- # of Axes: 3
- Y-axis Travel: 1000 to 2000
from igus® inc.
For loads up to 8.0[kg]. for precision requirements up to approx. 0.5mm. for speeds up to max. 1.5m/s. XY Gantry | Workspace 300 x 300mm | Encoder version. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 2
- Drive System: Electric
- Load Capacity: 8
from Ellsworth Adhesives
The F5300N.2 robot is a compact and cost-effective gantry style robots with all moving axes above the work piece. The Unitop ™ design is suitable for dispense applications requiring a configuration that provides open access under the robot. 300 mm x 300 mm work area, 3-axis robot. [See More]
- Robot Type: Gantry
- Industry / Application: Ideal for conveyor-fed automation lines or installed into automated work cells.
from Hernon Manufacturing, Inc.
Autobonder 4X-420S, Ballscrew Robot [See More]
- Robot Type: Gantry
from Isotech, Inc.
Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification download... [See More]
- Robot Type: Gantry
- X-axis Travel: 1000 to 5250
- # of Axes: 2
- Z-axis Travel: 250 to 1000
from igus® inc.
For loads up to 8.0 [kg]. For precision requirements up to approx. 0.5 [mm]. At speeds up to max. 1.5 [m/s]. XY Gantry. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 2
- Drive System: Electric
- Load Capacity: 8
from Isotech, Inc.
Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification download... [See More]
- Robot Type: Gantry
- X-axis Travel: 1000 to 5250
- # of Axes: 2
- Z-axis Travel: 250 to 1000
from igus® inc.
Workspace 650 x 650mm. Payload up to 10kg. Repeatability ±0.5mm. Speed: up to 1m/s. with proximity switches and connecting cables. XY Gantry | Workspace 650 x 650mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 2
- Drive System: Electric
- Load Capacity: 10
from Yamaha Motor- Robot Division
As applications suitable for the customer ’s needs are combined, automation of various assembly processes and improvement of manufacture methods can be achieved. Two Camera Views. The YSC1 comes equipped with a CCD camera attached to the mounting head providing full position recognition of the... [See More]
- Robot Type: Cartesian; Gantry (Robot System)
- Drive System: Electric
from Gullco International Limited
Custom Engineered to Automate Welding/Cutting Operations. Gullco Gantry Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, fabricated assemblies, stiffener seams and automated cutting operations such as stripping and edge preparation. [See More]
- Robot Type: Cartesian; Gantry
- Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling); Robotic Welding
- Drive System: Electric
from Dixon Automatic Tool, Inc.
This assembly system uses a Cartesian Robot to transport a Dixon Auto-Fed servo controlled Driver and Vision System to drive helical wire inserts into transmission housings. Due to casting variations, the Vision System pre-locates all of the driving points on the casting for the Robot. The Dixon... [See More]
- Robot Type: Cartesian; Gantry
- Industry / Application: Robotic Assembly
- # of Axes: 3
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 3
- Drive System: Electric
- X-axis Travel: 200
from RobotWorx
The ABB IRB 6620LX is a gantry arm robot designed to revolutionize applications that include material handling, injection molding, and die casting. These customizable linear systems can cost-effectively perform these tasks and more. This system combines the advantages of a linear gantry with the... [See More]
- Robot Type: Cartesian; Gantry
- Load Capacity: 150
- # of Axes: 6
- Reach: 1900
from ASG, Division of Jergens, Inc.
ASG Automation is a full service solution provider with the ability to supply pre-engineered systems or engineered to order (ETO) systems. In developing these custom, engineered to order systems, the following equipment may be included. The list below is meant to generate ideas, but is not... [See More]
- Robot Type: Cartesian; Gantry
from Parker Hannifin / Automation / Electromechanical Division - Europe
Standard components to satisfy your system requirement. Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system. Standard components ensure short... [See More]
- Robot Type: Cartesian; Gantry (Robot System (optional feature))
- # of Axes: 2
- Drive System: Electric
- Load Capacity: 30
from Yamaha Motor- Robot Division
An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety of the... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 2 to 4
- Drive System: Electric
- Load Capacity: 10 to 30
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 3
- Drive System: Electric
- X-axis Travel: 300
from RobotWorx
Compare Fanuc Controllers The Fanuc M-16iT is an overhead mounted robot system that offers six axes of motion, one linear and five rotary. The robot arm is a modified version of the standard M-16i manipulator and the rails are available in standard and customized lengths. The rails can be attached... [See More]
- Robot Type: Articulated; Cartesian; Gantry
- Load Capacity: 6
- # of Axes: 6
- Reach: 1158
from ASG, Division of Jergens, Inc.
At the foundation of the AX-20 fixed table system is a heavy duty steel base, industrial robot, ASG Auto Feed screw feeding system, and driver of choice. These robust components are managed by an Allen Bradley control architecture that features HMI, PLC, and network connectivity. The fixed table... [See More]
- Robot Type: Cartesian; Gantry; SCARA
- Drive System: Electric
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Robot Type: Cartesian; Gantry
- # of Axes: 3
- Drive System: Electric
- X-axis Travel: 400
from RobotWorx
Ideal for medium to heavy material handling processes, the Fanuc M-710iB/45T has six axes, modular construction, and is an electric servo-driven articulated gantry robot. The overhead rail mounted design provides for precise, high speed operations and maximum reliability. This robot is also... [See More]
- Robot Type: Articulated; Cartesian; Gantry
- Load Capacity: 70
- # of Axes: 6
- Reach: 1706
from ASG, Division of Jergens, Inc.
The AX-15 multi-spindle system is flexible in its design in that it can be provided as a semi or fully automated system. The system may also be provided with or without an auto feed screw feeding system. The number of spindles on this system may be increased or decreased to match the output... [See More]
- Robot Type: Cartesian; Gantry
- Drive System: Electric
from RobotWorx
Compare Fanuc ControllersThe Fanuc R-2000iB/200T is a rail mounted robot designed for a variety of applications such as material handling, spot welding, dispensing, part transfer, and palletizing. Delivering precision and speed, the rail mounted R-2000iB/200T is a real space saver on the factory... [See More]
- Robot Type: Articulated; Cartesian; Gantry
- Load Capacity: 200
- # of Axes: 6
- Reach: 2207
from ASG, Division of Jergens, Inc.
High quality, affordable robotic solutions. Ample I/O ’s designed around the most complicated assembly operations. COM ports for communications with PC software, vision systems, or other device. Desktop, Scara and Gantry robots available [See More]
- Robot Type: Cartesian; Gantry; SCARA