Wire Leads / Cord with Plug Foot Switches
from Ellsworth Adhesives
Henkel Loctite 88653 Footswitch is a 9-pin D shell connector with a 7-foot cable. [See More]
- Terminal Type: Wire Leads / Cord with Plug
from P.I. Engineering, Inc.
Use your foot to activate any keyboard command. 3 User-reprogrammable pedals. Great for "hands free" procedures. Rugged, reliable input. Mechanical design prevents accidental pressing on more than one pedal. Connects in line with a standard PC (PS/2) keyboard. No software required. Hardwired 120" (3... [See More]
- Terminal Type: Wire Leads / Cord with Plug; PS/2
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from P.I. Engineering, Inc.
The new XK-3 Front Hinged Pedal allows the user to rest a foot on the main pedal without activating it and then click with just slight additional pressure. Perfect for mouse click and drag or modifier keys. Only the hinge on main pedal is in the front. The two outside pedals, used for momentary... [See More]
- Terminal Type: Wire Leads / Cord with Plug; USB A
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage