λ/20 Optical Windows
from EKSMA OPTICS
Optical flats are used for testing and evaluating other optical elements. An interference pattern is formed in the air between the flat and the object being evaluated, and this pattern is usually more seen through the flat than through the object. The pattern consists of alternating bright and dark... [See More]
- Surface Flatness: λ/20
- Window Diameter, Side Length, or Rectangular Length: 25 to 40
- Window Shape: Circular
- Thickness: 8 to 10
from Rocky Mountain Instrument/RMI Laser
Brewster Windows are primarily used in laser cavities to produce a beam with a high degree of polarization purity. When unpolarized light is incident on an uncoated substrate at Brewster ’s Angle, the reflected portion is completely S polarized and the transmitted portion is partially P... [See More]
- Surface Flatness: λ/20
- Window Shape: Circular
- Window Type: Brewster
- Wedged or Parallel?: Wedged
from Newport Corporation
Calcium Fluoride optical windows are transparent from 180 nm to 8 µm, making them ideal for applications such as spectroscopy or fluorescence imaging in the UV, visible, and IR wavelengths. Ideal for excimer laser applications. Low absorption and high damage threshold. Transparent in UV,... [See More]
- Surface Flatness: λ/2; λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 5 to 50
from Edmund Optics Inc.
Low Dispersion. Available Uncoated or AR Coated for 3 - 12 µm. Ideal for Thermal Imaging, FLIR, and Medical Systems. TECHSPEC ® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor... [See More]
- Surface Flatness: λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 10
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Window Material: Calcium Fluoride; Zinc Selenide
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/2; λ/4; λ/8; λ/10; λ/20; ?
- Window Shape: Circular; Rectangular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
from Rocky Mountain Instrument/RMI Laser
Large Wedge Windows greatly reduce or eliminate interference effects caused by multiple reflections between front and rear surfaces of Plane Windows. They are well suited for use as substrates for laser output couplers in which the reflection from the second surface must be completely eliminated... [See More]
- Surface Flatness: λ/20
- Wedged or Parallel?: Wedged
- Window Shape: Circular
- Parallelism or Wedge Angle: 5
from Newport Corporation
Germanium windows are ideal for IR applications at a broad range of wavelengths, including use in lower power CO2 lasers. Germanium also has low dispersion, ideal for imaging applications. The windows feature an AR coating providing high transmission from 3 to 12 µm. Ideal for near-IR... [See More]
- Surface Flatness: λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 25.4 to 74.9
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 25.4
from Rocky Mountain Instrument/RMI Laser
Parallel Windows are similar to Plane Windows, but with parallel surfaces. These windows are well suited for applications in which angular deviation of the transmitted beam must be kept as small as possible. Misalignment errors are also minimized when the window is repeatedly inserted and removed. [See More]
- Surface Flatness: λ/4; λ/20; Lambda/40
- Wedged or Parallel?: Wedged
- Window Shape: Circular
- Parallelism or Wedge Angle: 5
from Newport Corporation
Our laser grade optical windows have excellent < 30 arc-seconds parallelism resulting in minimal transmitted beam deviation. The windows are available with broadband AR coatings on both sides for use in visible or IR applications. Laser-grade, suitable for the most demanding applications. ≤... [See More]
- Surface Flatness: λ/10; λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
from Rocky Mountain Instrument/RMI Laser
Plane Windows are used as substrates for a variety of applications, such as laser windows, output couplers, beamsplitters, beam combiners, mirrors, dichroic filters and plate polarizers. Considerations in selecting window substrates include transmission range, absorption coefficient, incident laser... [See More]
- Surface Flatness: λ/4; λ/20; Lambda/40
- Window Shape: Circular
- Window Type: Plane
- Wedged or Parallel?: Wedged
from Newport Corporation
Zinc Selenide windows are an excellent choice for a variety of IR applications including high power CO2 laser systems. Zinc Selenide offers low IR absorption, and high resistance to thermal shock. However, windows must be handled with caution due to material's softness. Ideal for high power CO2... [See More]
- Surface Flatness: λ/20
- Window Shape: Circular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 12.5 to 74.9