Serial Interface UV and Visible Spectrometers

18 Results
Fully-automated, Rapid Spectrophotometer -- EOC-SI-7000
from Electro Optical Components, Inc.

EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control technology. [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 190 to 1100
  • Detector Type: Charge Coupled Device
  • Absorbance: 3
High Performance Mini Fiberoptic Spectrometer -- EOC-SI-5001
from Electro Optical Components, Inc.

EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15 ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed... [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 190 to 1100
  • Detector Type: Diode Array
  • Spectral Resolution: 2
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer -- EOC-SI-6500
from Electro Optical Components, Inc.

EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15 ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than... [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 180 to 1100
  • Detector Type: Charge Coupled Device
  • Spectral Resolution: 0.0100
High Speed, Low Noise Mimi Fiberoptic Spectrometer -- EOC-SI-2000H
from Electro Optical Components, Inc.

EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In... [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 200 to 1100
  • Detector Type: Diode Array
  • Spectral Resolution: 0.1000
Improved SNR and Dynamic Range -- EOC-SI-3040
from Electro Optical Components, Inc.

EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection. EOC-SI-3040 further improve... [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 180 to 1100
  • Detector Type: Charge Coupled Device
  • Spectral Resolution: 0.0100
Improved SNR and Dynamic Range -- EOC-SI-5040
from Electro Optical Components, Inc.

EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20 ºC. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring... [See More]

  • Computer Interface Options: Serial
  • Wavelength Range: 165 to 1180
  • Detector Type: Charge Coupled Device
  • Spectral Resolution: 0.1000
BLACK-Comet UV-VIS Spectrometer -- BLACK-C
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Computer Interface Options: Computer Interface; Serial; Parallel; Application Software Included.
  • Light Source: Double Deuterium; Light Emitting Diode
  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array (optional feature); Charge Coupled Device
UV-VIS-NIR Fibered Spectrometer -- ARCSpectro UV-VIS-NIR FIB
from Arcoptix S.A

The ARCspectro UV-VIS-NIR Fiber-Input is an ultra-broadband spectrometer designed for use with fibered probes over the complete UV, VIS & NIR spectral range: 200-2600nm. The system incorporates one Arcoptix FT-NIR Fourier-Transform scanning spectrometer for the NIR range 0.9-2.6 and one... [See More]

  • Computer Interface Options: Serial; Application Software Included.
  • Light Source: Double Deuterium
  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array
Spectrophotometer -- UV-1800
from Shimadzu Scientific Instruments, Inc.

Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features a bright optical system. Key features include: • Best-in-class resolution... [See More]

  • Computer Interface Options: Computer Interface; Serial; Parallel; Application Software Included.
  • Monochromator: Monochromator
  • Photometric System Design: Double Beam
  • Light Source: Double Deuterium
Biochrom Libra S11 -- Visible Spectrometer
from Biochrom, Ltd.

The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features. Thermal printer. Suffering spectro confusion? Our Guided Navigation can help you... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included. (optional feature)
  • Monochromator: Monochromator
  • Photometric System Design: Single Beam
  • Light Source: Tungsten Halogen Lamp
ColorPlus
from Peak Process Controls Inc/Sigrist

UV absorption, DOC, color, metals concentration [See More]

  • Computer Interface Options: Serial; Parallel
  • Light Source: Light Emitting Diode
  • Photometric System Design: Double Beam
  • Detector Type: Photomultiplier Tube
BLUE-Wave Miniature Spectrometer -- UVNb
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included.
  • Light Source: Double Deuterium; Other; Vis
  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array; Charge Coupled Device
Biochrom Libra S2 -- Colorimeter/Spectrometer
from Biochrom, Ltd.

Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features. Link to a serial printer or to PC, or a chart recorder via the analog output. Filters are built into a color coded wheel making them easy to select but difficult to lose. Available with a rechargeable... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included. (optional feature)
  • Wavelength Range: 440 to 680
  • Light Source: Tungsten Halogen Lamp
  • Spectral Resolution: 40
GREEN-Wave Mini Fiber Optic Spectrometer -- UV
from StellarNet, Inc.

The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included.
  • Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array; Charge Coupled Device
Biochrom Libra S21 -- Visible Spectrometer
from Biochrom, Ltd.

High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation. Features. 8 position sample changer as standard. Automatic sipper. Tube adaptors. Suffering spectro confusion? Our... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included. (optional feature)
  • Monochromator: Monochromator
  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
Biochrom Libra S4 -- Visible Spectrometer
from Biochrom, Ltd.

Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features. Small, highly portable and easily cleaned with a removable cell holder. [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included.
  • Monochromator: Monochromator
  • Photometric System Design: Non Scanning
  • Light Source: Tungsten Halogen Lamp
Biochrom Libra S6 -- Visible Spectrometer
from Biochrom, Ltd.

Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features. Includes Grafico PC software to export results to Excel. Chart recorder interface cable. Test tube adapters (10, 12, 16mm). The Biochrom Libra S6H (80-5000-11)... [See More]

  • Computer Interface Options: Computer Interface; Serial; Application Software Included.
  • Monochromator: Monochromator
  • Photometric System Design: Single Beam
  • Light Source: Tungsten Halogen Lamp
Biochrom WPA CO7500 -- Colorimeter/Spectrometer 80-3000-44
from Biochrom, Ltd.

Compact, portable instrument designed for demanding environments or remote locations. The rugged design is ideal for field or student use. Excellent value for money and ideal for educational applications. Features. Connect to PC or chart recorder. Rechargeable battery. Absorbance, % Transmission and... [See More]

  • Computer Interface Options: Computer Interface; Serial
  • Light Source: Tungsten Halogen Lamp
  • Photometric System Design: Single Beam; Other; Geletin Filters
  • Detector Type: Other; Silicon Photodiode