Real Time Clock Support Human Machine Interfaces

8 Results
Versatile CAN-Based Display
from Grayhill, Inc.

The Series 3D50 Display features intuitive touch technology to select objects and swipe through screens. An advanced sensor automatically recognizes between bare and gloved hands, even when the display surface is wet. Utilizing a 5-inch backlit WVGA LCD, users benefit from the high contrast text and... [See More]

  • Features / Applications: Real Time Clock
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
Touch Panel HMI, Human Machine Interface -- DOP-B Series
from Delta Electronics (Americas)

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]

  • Features / Applications: Keyboard; NEMA Enclosure; Mouse; Printer; Real Time Clock; Software Driver; Web Enabled (optional feature)
  • Type: Flat Panel Display
  • Devices Controlled: Industrial Automation
  • Screen: Graphic
Industrial / Commercial Terminals -- QTERM-G58
from Beijer Electronics

Low-cost, rugged, handheld graphic operator interface terminal [See More]

  • Features / Applications: NEMA Enclosure; Real Time Clock; Speakers
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
HMI panel Siemens KTP1200 Basic PN - 6AV21232MB030AX0 [6AV21232MB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP1200 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 6.4 to 10.3
  • Screen: Graphic
  • Display Options: Color; Touch Screen
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0 [6AV21232DB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 2.1 to 3.7
  • Screen: Graphic
  • Display Options: Color; Touch Screen
HMI Panel Siemens KTP700 Basic PN - 6AV21232GB030AX0 [6AV21232GB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 3.4 to 6.1
  • Screen: Graphic
  • Display Options: Color; Touch Screen
HMI Panel Siemens KTP900 Basic PN - 6AV21232JB030AX0 [6AV21232JB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP900 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 4.4 to 7.8
  • Screen: Graphic
  • Display Options: Color; Touch Screen
HMI Panel Siemens SIMATIC HMI MTP1000 - 6AV21283KB060AX1 [6AV21283KB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1000 - 6AV21283KB060AX1 Unified Comfort Panel has a 10.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1000 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 5.3 to 8.5
  • Screen: Graphic
  • Display Options: Touch Screen