Analog Front Panel Liquid Level Sensors

1 Result
5-level Liquid Level Sensor -- Model 408
from Time Mark Corporation

The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output... [See More]

  • User Interface: Analog Front Panel
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only; Sensor System
  • Number of Switch Points Range: 5