Variable Laboratory Shakers

37 Results
Biochrom Thermostar Microplate Shaker/Incubator -- G 010 290
from Biochrom, Ltd.

The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order... [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 200 to 1300
Benchtop Incubated Shaker -- 5322-04
from Terra Universal, Inc.

Combines incubated/refrigerated temperatures with orbital shaker. View speed, time and temperature simultaneously. Spacious chamber holds six two-liter flasks. Clear lid allows sample viewing without disturbing chamber atmosphere. Choose between analog and digital operating systems. Five-year... [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 40 to 400
Incubation-shaking Cabinet CERTOMAT® BS-1 -- BBI-8865027
from Sartorius Lab Instruments GmbH & Co. KG

CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]

  • Speed: Variable; Continuous
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 40 to 400
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18
from Fritsch GmbH - Milling and Sizing

Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application. The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum input quantity of 15 kg for the material to be sieved and the sieve stack... [See More]

  • Speed: Variable
  • Amplitude: 0.2000
  • Temperature Control: None
  • Maximum Load: 12
3D Floor Shaker -- 099A VS5503
from Glas-Col, LLC

This shaker eliminates time-consuming and tiring shaking of large vessels by hand. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Reciprocating
  • Frequency Range: 10 to 170
iEMS® Incubator/Shaker
from Thermo Scientific Liquid Handling Consumables & Instruments

The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40 °C. It has been designed to handle up to nine 96-well plates and to fit into a small bench space, making it... [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 400 to 1400
Air Jet Sieving Machine -- AS 200 Jet
from Retsch, Inc.

The new Air Jet Sieve AS 200 jet is particularly suitable for light materials with particle sizes in the lower micron range. It is used with sieves of 10 microns mesh size or more. The procedure is very gentle on the material as no mechanical sieving aids are required. The average sieving time is... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Dispersion by Air Jet
  • Frequency Range: 5 to 55
Dual Action Orbital and Reciprocating Shakers -- 5322-68
from Terra Universal, Inc.

Choice of three platforms increases capacity. Analog operating system offers affordability. Variable speed control provides gentle to vigorous agitation. Built-in timer for repeatable results. 24-month warranty. This affordable analog, dual-action orbital and reciprocating shaker is ideal for a wide... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital; Reciprocating
  • Frequency Range: 40 to 400
Vibratory Sieve Shaker ANALYSETTE 3 PRO
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude control, programme selection, the ability to be used as a calibratable and validatable test instrument in... [See More]

  • Speed: Variable
  • Amplitude: 0.3000
  • Temperature Control: None
  • Maximum Load: 2
Bench Top Shaker -- 099A S60024
from Glas-Col, LLC

Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Reciprocating
  • Frequency Range: 2 to 125
iEMS® Incubator/Shaker HT
from Thermo Scientific Liquid Handling Consumables & Instruments

The iEMS Incubator/Shaker HT is a high-performance 96-well plate incubator and orbital shaker, ideal for assays requiring temperatures up to 70 °C, such as DNA hybridization and primer extension assays. It has been designed to handle up to three microplates and to occupy a small bench space,... [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 400 to 1400
Sieve Shaker -- AS 200 Basic
from Retsch, Inc.

The analytical sieve shakers of the series AS 200 are used in research & development, qualitycontrolof raw materials, interim and finished products as well as in production monitoring. The AS 200 basic model is the economical alternative of the series with familiar RETSCH quality and... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Throwing Motion w/ Angular Momentum
  • Amplitude: 0.3000
Incubated and Refrigerated Floor Shakers -- 5322-18-220
from Terra Universal, Inc.

Easy side access drain system makes cleaning spills easy. Retractable foot casters allow easy positioning in lab. Foot pedal permits hands-free operation. Choose between analog and digital operating systems. Five-year warranty on parts, one year labor and LIFETIME on drive mechanism. The MaxQ 5000... [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 40 to 400
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Speed: Variable
  • Amplitude: 0.3000
  • Temperature Control: None
  • Maximum Load: 2
Digital Pulse Mixer -- 099A DPM12
from Glas-Col, LLC

This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 100 to 1800
Sieve Shaker -- AS 200 Control
from Retsch, Inc.

RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 control is indispensable for all users who attach importance to precision and operational convenience and work... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Throwing Motion w/ Angular Momentum
  • Amplitude: 0.3000
Incubated Shaker -- 5322-02
from Terra Universal, Inc.

Combines incubated/refrigerated temperatures with orbital shaker in a small footprint. Ideal for incubating a small number of vessels. 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks. Small footprint requires minimal bench space. Affordably priced. Five-year warranty on... [See More]

  • Speed: Variable
  • Temperature Control: Heating; Cooling (optional feature)
  • Motion: Orbital
  • Frequency Range: 40 to 400
Dry Powder Rotator -- 099A RD9912
from Glas-Col, LLC

Glas-Col's new Dry Powder Rotator is ideal for hard-to-mix powders. By setting the drive bar at a 20 ° angle, the motion of this rotator closely reproduces the mixing action achieved when mixing by hand. Not only is the powder tossed from end-to-end, it is rotated around the inside of the vessel... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating
  • Frequency Range: 2 to 80
Sieve Shaker -- AS 200 Digital
from Retsch, Inc.

The analytical sieve shakers of the series AS 200 are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 digit is recommended whenever digital time display, interval operation and analogue adjustment... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Throwing Motion w/ Angular Momentum
  • Amplitude: 0.3000
Millennium 2000 Microplate Shaker Incubator -- 8000-11
from Terra Universal, Inc.

The Millennium 2000 shaker incubator is a unique controlled microprocessor that accommodates up to four microtitre plates in either 96-well or 384-well format. Free Shipping! [See More]

  • Speed: Variable
  • Temperature Control: Heating
  • Motion: Orbital
  • Frequency Range: 500 to 1300
Large Capacity Mixer -- 099A LC1024
from Glas-Col, LLC

The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 100 to 2000
Sieve Shaker -- AS 200 Tap
from Retsch, Inc.

RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is particularly used for sieve analysis of certain products such as activated carbon, abrasives, metal powder,... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating; Horizontal Circular Motion w/ Taps
  • Frequency Range: 280
Open-Air Platform Shakers -- 5322-00
from Terra Universal, Inc.

Choose between analog and digital operating systems. Choice of three platform sizes--increase capacity by simply changing the platform. Unbalanced load sensor and soft start feature prevent variety of malfunctions. 5-year warranty on parts, 1 year on labor and lifetime on drive mechanism. Thermo... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 40 to 400
Micro-Expression Shaker -- 107A DPMINC12
from Glas-Col, LLC

Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 100 to 1200
Sieve Shaker -- AS 300 Control
from Retsch, Inc.

The analytical sieve shaker AS 300 is used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 300 is particularly designed for test sieves with a diameter of 305 mm (12"). Compared to sieves with a diameter of... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Throwing Motion w/ Angular Momentum
  • Amplitude: 0.2000
Orbi-Shaker -- BR09-12
from Terra Universal, Inc.

Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L. Digital speed control up to 300 RPM. Available with MAGic Clamp ™ Platform. The Orbi-Shaker ™ is capable of mixing a 14lb (6350 g) load capacity up to speeds as high as 300 RPM. The standard platform (included)... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 30 to 300
Mid Range 3D Shaker -- 099A VS21012
from Glas-Col, LLC

The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Reciprocating
  • Frequency Range: 10 to 170
Sieve Shaker -- AS 400 Control
from Retsch, Inc.

The AS 400 control is used for the sieving of dry goods with test sieves of a diameter up to 400 mm. In this, the uniform, horizontal circular motion ensures exact separation of fine and coarse-grained products. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating; Horizontal Circular Motion
  • Frequency Range: 50 to 300
Orbi-Shaker Jr. -- BR09-00
from Terra Universal, Inc.

Perfectly circular 19mm orbit for aeration and mixing. Digital speed control up to 300 RPM. Available with MAGic Clamp ™ platform. The Orbi-shaker Jr. ™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 50 to 300
Mini-Rotator -- 099A MR1524
from Glas-Col, LLC

The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating
  • Frequency Range: 2 to 80
Orbis Compact and Orbis Plus Microplate Shakers -- 8000-14
from Terra Universal, Inc.

The Orbis shaker can be operated as a stand alone unit or alternatively be easily integrated into a robotic system, with a remote on/off control. Free Shipping! [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 950 to 1300
Modular Mixers -- 099G DMMRO121
from Glas-Col, LLC

Modular Mixers: ·Perform high or low speed mixing (orbital). ·Repeatable mixing results. ·2 modular mixers can be fitted to a 215 Gilson ®system. Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 100 to 1000
Titer Plate Shakers -- 5322-90
from Terra Universal, Inc.

Vortex up to four 96-well micro- or deep-well plates. Independent start switch for run repeatability. Variable speed control from 40 to 1100 rpm. Built-in timer for time dependent studies. Minimize crosstalk between wells with 0.12" (3 mm) orbit. For use with standard or deep well microplates. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 40 to 1100
Pulsing Vortexer Mixer -- 099A PVM12
from Glas-Col, LLC

The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Orbital
  • Frequency Range: 100 to 2000
Rugged Rotator -- 099A RD4512
from Glas-Col, LLC

Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating
  • Frequency Range: 2 to 83
Small Tube Rotator -- 099A CR4024
from Glas-Col, LLC

Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of... [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Rotating
  • Frequency Range: 2 to 83
WS 180° Shaker -- 099A WS 18012
from Glas-Col, LLC

This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers. [See More]

  • Speed: Variable
  • Temperature Control: None
  • Motion: Wrist / Hand Motion
  • Frequency Range: 2 to 30