Frequency Range Switch RF Transceivers

1 Result
433MHz DP1203 Series transceiver module -- TRM-433-DP1203
from Linx Technologies

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require... [See More]

  • RF Connectors: Frequency Range Switch
  • Package Type: PCB Board
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 433 to 436