Preheating Process Dryers

1 Result
CentriVap Mobile System -- 7812010
from Labconco Corporation

CentriVap Mobile Systems combine the separate vacuum concentrator and cold trap components into one space-saving console and include casters for portability from laboratory to laboratory. A 12-17 mm Rotor and Solvent Trap are also included. The interior can accommodate a vacuum pump - the only... [See More]

  • Secondary Capability: Cooling / Freezing; Preheating
  • Applications / Materials Handled: Solutions / Liquids; Any Application
  • Equipment Type: Evaporator; Vacuum Dryer
  • Temperature: -67 to 212