Hydrocyclone Filtration Equipment
from Smith & Loveless, Inc.
With more than 2,500 PISTA ® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270 ® Baffle System for the PISTA ® 270 ™. The OPTIFLOW 270 ® Baffle System brings previously unachieved... [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
from Smith & Loveless, Inc.
The PISTA ® 360 ™ Grit Chamber is equipped with the V-FORCE BAFFLE ™, which is an integral flow control baffle for both the inlet and outlet of the main chamber. The V-FORCE BAFFLE ™ is designed to direct the inlet flow into the chamber in a manner ensuring the proper vortex... [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
from Smith & Loveless, Inc.
High removal efficiencies originate from the PISTA ® Grit Chamber ’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that effectively separates grit from organics and the waste stream. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
from Smith & Loveless, Inc.
The PISTA ® VIO ™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet chambers. PISTA ® VIO ™ features a hydraulic vortex grit chamber design that utilizes... [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
from Weir Minerals
Designed to deliver maximum efficiency, maximum capacity, and longer wear life than conventional involute or tangential feed cyclone designs. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Ore / Mineral Processing; Paper and Pulp Processing
from Jet Edge
Advantages. Cleaner and easier than shoveling out your tank. Operates unattended. Full abrasive bags are removed and handled by a forklift. Less expensive than pumping or shoveling out your tank. No machine down-time required to remove abrasive. Can be custom sized for use on any waterjet tank. Very... [See More]
- Equipment Type: Hydrocyclone
- Specifications: 80-90 psi, 14 cfm at 85 psi, 60 gpm Max
- Description / Other Type: Waterjet Cyclone
- Application / Industry: Waste / Sludge; Abrasives
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow Range: 285-525 gpm
from Weir Minerals
Designed to deliver maximum efficiency, maximum capacity, and longer wear life than conventional involute or tangential feed cyclone designs. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Ore / Mineral Processing; Paper and Pulp Processing
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 285-525 gpm
from Weir Minerals
Designed to deliver maximum efficiency, maximum capacity, and longer wear life than conventional involute or tangential feed cyclone designs. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Ore / Mineral Processing; Paper and Pulp Processing
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-6 gpm
from Weir Minerals
Designed to deliver maximum efficiency, maximum capacity, and longer wear life than conventional involute or tangential feed cyclone designs. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Ore / Mineral Processing; Paper and Pulp Processing
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
- Specifications: Flow Range: 1661-3623 bbld
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 100-175 gpm
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-8 gpm
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Equipment Type: Hydrocyclone
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow: 65 gpm