Analog Current Thermocouple Temperature Transmitters

11 Results
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable -- 5714
from Conax Technologies

Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Sensed Temperature: -328 to 4172
  • Thermocouple: E; J; K; N; T; B; S; R; W
  • Mounting Options: Panel Mount, Rubber Gasket
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable -- 5715
from Conax Technologies

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Sensed Temperature: -328 to 4172
  • Thermocouple: E; J; K; N; T; B; S; R; W
  • Mounting Options: Panel Mount, Rubber Gasket
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) -- 6350B
from Conax Technologies

Profibus ® PA/Foundation ™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B. * PROFIBUS ® PA Ver. 3.0. * FOUNDATION ™ Fieldbus Ver. ITK 4.6. * Automatic Switch Between Protocols. * FISCO Certified. * Basic or LAS Capability with Foundation ™ Fieldbus. [See More]

  • Other Input: Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Sensed Temperature: -328 to 4172
  • Thermocouple: E; J; K; N; T; B; S; R; W
  • Mounting Options: DIN Rail Mounting
2-wire Temperature Transmitter -- BMN
from Vulcan Electric Co.

The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a... [See More]

  • Other Input: Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Sensed Temperature: -50 to 400
  • Output: Analog Current (Typical 4-20 mA)
High Power Wireless Transmitters -- zED-P
from OMEGA Engineering, Inc.

The rugged high-performance, high power OMEGA wiSeries wireless transmitters featured on this page are compatible with the OMEGA zSeries & wiSeries system for Web-based monitoring of Analog Voltage and Current, Temperature, Humidity, and Barometric Pressure. The radio is a High Power IEEE... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
  • Sensed Temperature: -454 to 4208
  • Thermocouple: E; J; K; N; T; B; S; R
  • Output: Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (optional feature)
KS 816 Multi-Loop Multiple Transmitter & Temperature Controller
from West Control Solutions

The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Sensed Temperature: -328 to 4172
  • Thermocouple: E; J; K; N; T; S; R; W
  • Mounting Options: DIN Rail Mounting
Intelligent Temperature Transmitter, Universal Input, IntelliPack® 800T Series -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
  • Sensed Temperature: -382 to 1562
  • Thermocouple: E; J; K; N; T; B; S; R
  • Mounting Options: DIN Rail Mounting
Isolated 4 to 20 mA Transmitters -- TX1500
from OMEGA Engineering, Inc.

Unmatched Electrical Performance. Two-wire Operation Power is obtained directly from the 4 to 20 mA loop, with no need for separate power input. This simplifies field wiring and eliminates the possibility of noise pickup from power lines. Isolation to 1500 V rms (2100 Vp). This exceptionally high... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Sensed Temperature: -328 to 2322
  • Thermocouple: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
  • Output: Analog Current (Typical 4-20 mA)
Transmitter, Dual DC Voltage Input, 600T Series -- 654T-0600
from Acromag, Inc.

2 channels, ±625mV, 0-10V DC (selectable ranges) input. 4 to 20mA DC output. 12-50V DC power from output loop. Dual-channel transmitter with push-button calibration. These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
  • Mounting Options: DIN Rail Mounting
  • Thermocouple: T
  • Output: Analog Current (Typical 4-20 mA)
Transmitter, Single Channel DC Current Input, 600T Series -- 651T-0600
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]

  • Other Input: Accepts Generic Analog Current Inputs
  • Mounting Options: DIN Rail Mounting
  • Thermocouple: T
  • Output: Analog Current (Typical 4-20 mA)
Transmitter, Single Channel, 600T Series -- 611T-0500
from Acromag, Inc.

plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
  • Mounting Options: DIN Rail Mounting
  • Thermocouple: T
  • Output: Analog Current (Typical 4-20 mA); Analog Voltage