Flush Pull Handles and Pulls (industrial)
from Imao-Fixtureworks
Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6 colors. A body and a cover cap are not supplied in assembly (packed separately) [See More]
- Handle Type: FlushPull
- Material Description: Handle: Glass-fiber Reinforced Polyamide; Cover Cap: Polyamide; Flap: Polyamide
- Handle Material: Plastic
- Handle Length: 4.72
from Sugatsune America, Inc.
All-stainless steel model ideal for harsh and high corrosive environments [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
Pinet 1973688 Carrying Handle [See More]
- Handle Type: FlushPull; Flush mount
- Material Description: Abs
- Handle Material: Plastic
- Height: 2.2
from Imao-Fixtureworks
Features. Easy snap-in installation. The type is self-extinguish. (UL94V-O certified. [See More]
- Handle Type: FlushPull
- Material Description: Glass-fiber Reinforced Polyamide
- Handle Material: Plastic
- Handle Length: 3.54 to 4.72
from Sugatsune America, Inc.
All-stainless steel model ideal for harsh and high corrosive environments [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
Pinet 1973832 Carrying Handle [See More]
- Handle Type: FlushPull
- Height: 2.44
- Material Description: Stainless steel
- Handle Length: 0.4724
from Imao-Fixtureworks
Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between... [See More]
- Handle Type: FlushPull
- Material Description: Glass-fiber Reinforced Polyamide
- Handle Material: Plastic
- Handle Length: 5.12
from Sugatsune America, Inc.
All-stainless steel model ideal for harsh and high corrosive environments [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel, 304 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
ROCA 42 17 73 Carrying Handle [See More]
- Handle Type: FlushPull; Fold down
- Height: 2.95
- Material Description: Stainless steel
- Handle Length: 2.36
from Imao-Fixtureworks
Feature. Easy snap-in installation. Technical Information. Working temperature : Between 0 °C and 80 °C [See More]
- Handle Type: FlushPull
- Material Description: Glass-fiber Reinforced Polyamide
- Handle Material: Plastic
- Handle Length: 3.62 to 5.39
from Sugatsune America, Inc.
All-stainless steel model ideal for harsh and high corrosive environments [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel, 304 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
Pinet 19-8-3793 Carrying Handle [See More]
- Handle Type: FlushPull; Flush mount, spring loaded
- Height: 0.7874
- Material Description: Die cast aluminium
- Tapered Handle Diameter: 4.72
from Imao-Fixtureworks
Handle. Die-cast aluminum alloy (ADC10). Black matte. Tray. Die-cast aluminum alloy (ADC10). Natural [See More]
- Handle Type: FlushPull
- Material Description: Die-cast Aluminum Alloy (ADC10)
- Handle Material: Metal
- Handle Length: 5.12 to 7.87
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Mirror. Weight of Item (g) 85. Length or Depth of Item when closed (mm) 19. Length or Depth of Item when closed (in) 0.75. Height of Item (mm) 41. Height of Item (in) 1.625. Width of Item (mm) 114. Width of Item (in) 4.5. Handle Depth (mm) 19. Handle Depth (in)... [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
Pinet 19-7-3667 Carrying Handle [See More]
- Handle Type: FlushPull; Carrying handle
- Material Description: Abs
- Handle Material: Plastic
- Height: 3.11
from Imao-Fixtureworks
Features. The handle has finger grips. The handle of TR1-118S-PA snapfastens at both open and closed positions. The handle of TR1-118R-PA comes with internal spring which pulls it back to closed position. [See More]
- Handle Type: FlushPull
- Material Description: Polyamide
- Handle Material: Plastic
- Handle Length: 5.12
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Mirror, Black. Weight of Item (g) 90. Length or Depth of Item when closed (mm) 19. Length or Depth of Item when closed (in) 0.75. Height of Item (mm) 41. Height of Item (in) 1.625. Width of Item (mm) 114. Width of Item (in) 4.5. Handle Depth (mm) 19. Handle Depth... [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.61
from RS Components, Ltd.
Pinet 19-8-3794 Carrying Handle [See More]
- Handle Type: FlushPull; Flush mount, spring loaded
- Height: 0.6890
- Material Description: Die cast aluminium
- Tapered Handle Diameter: 3.78
from Imao-Fixtureworks
Tray. Aluminum (A6N01S). Anodized finish. Satin finish Natural [See More]
- Handle Type: FlushPull
- Material Description: Tray: Aluminum (A5N01S); End Cap: Polyamide
- Handle Material: Metal
- Handle Length: 3.94 to 4.65
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. Compliant with SEMI S8-0600 guideline. Spacer for sheet metal application sold separately [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 304 Stainless Steel
- Handle Material: Metal
- Height: 2.46
from RS Components, Ltd.
AX Comfort handle, for AX with locking r [See More]
- Handle Type: FlushPull; Flush face
- Handle Length: 8.7
- Material Description: Die cast zinc
- Colors / Finishes Available: Grey
from Sugatsune America, Inc.
Compliant with SEMI S8-0600 guideline [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 304 Stainless Steel
- Handle Material: Metal
- Height: 4.49
from RS Components, Ltd.
AX Comfort handle, for AX with locking r [See More]
- Handle Type: FlushPull; Flush face
- Handle Length: 8.7
- Material Description: Die cast zinc
- Colors / Finishes Available: Grey
from Sugatsune America, Inc.
Material Zinc Alloy, Plastic. Finish Chrome , Black. Weight of Item (g) 165. Length or Depth of Item when closed (mm) 0. Length or Depth of Item when closed (in) 0. Length or Depth of Item when open (mm) 164. Length or Depth of Item when open (in) 6.5. Height of Item (mm) 22. Height of Item (in)... [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: Zinc Alloy, Plastic
- Handle Material: Metal; Plastic
- Height: 0.8661
from RS Components, Ltd.
Flush fitting lockable handle [See More]
- Handle Type: FlushPull; Flush
- Handle Length: 3.43
- Material Description: Die cast zinc
- Features: Key Lock
from Sugatsune America, Inc.
Material Zinc Alloy, Plastic. Finish Satin Nickel , Black. Weight of Item (g) 165. Length or Depth of Item when closed (mm) 0. Length or Depth of Item when closed (in) 0. Length or Depth of Item when open (mm) 164. Length or Depth of Item when open (in) 6.5. Height of Item (mm) 22. Height of Item... [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: Zinc Alloy, Plastic
- Handle Material: Metal; Plastic
- Height: 0.8661
from RS Components, Ltd.
Disc flush fitting handle [See More]
- Handle Type: FlushPull; Flush
- Handle Length: 3.43
- Material Description: Metal, plastic
- Colors / Finishes Available: Black
from Sugatsune America, Inc.
Weld studs carbon steel/copper flash type. Made of high quality stainless steel for corrosion resistance. [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 304 Stainless Steel
- Handle Material: Metal
- Height: 2.44
from RS Components, Ltd.
Stepped disc latch,10-18mm L grip [See More]
- Handle Type: FlushPull; Flush
- Handle Length: 2.32
- Material Description: Steel
- Features: Locking/Latching; Key Lock
from Sugatsune America, Inc.
M4 weld nuts carbon steel/carbon flash type. Made of high quality stainless steel for corrosion resistance. [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 304 Stainless Steel
- Handle Material: Metal
- Height: 2.44
from RS Components, Ltd.
Stepped disc latch,17-25mm L grip [See More]
- Handle Type: FlushPull; Flush
- Handle Length: 2.32
- Material Description: Steel
- Features: Locking/Latching; Key Lock
from Sugatsune America, Inc.
Weld on type. Made of high quality stainless steel for corrosion resistance. [See More]
- Handle Type: FlushPull; 2-point Handle
- Material Description: 304 Stainless Steel
- Handle Material: Metal
- Height: 2.44
from RS Components, Ltd.
Stepped disc latch,22-30mm L grip [See More]
- Handle Type: FlushPull; Flush
- Handle Length: 2.32
- Material Description: Steel
- Features: Locking/Latching; Key Lock
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Handle Length: 5.1
from Eberhard Mfg. Company
Stylish grab handle, low installation profile, oil resistant flange gasket [See More]
- Handle Type: FlushPull
- Material Description: Thermoplastic Alloy
- Handle Material: Plastic
- Height: 1.07
from EMKA Incorporated
Ring-handle. zinc die [See More]
- Handle Type: FlushPull
- Material Description: Zinc alloy
- Handle Material: Metal
- Height: 2.76
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: Brass, bronze, stainless steel.
- Handle Material: Metal
- Height: 2.75
from J. W. Winco, Inc.
GN 425.4 folding cabinet U-handles with recessed tray are used in applications where the handle must not protrude more than 3 mm when in the folded position. [See More]
- Handle Type: FlushPull
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: ABS
- Handle Material: Plastic
- Handle Length: 3.66
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
-
Material Description: Brass, stainless steel.
(Select products - see price list for availability.)
- Handle Material: Metal
- Height: 1.5
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 2.64
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: Brass, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 3.74
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: Brass, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 3.74
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: Cast Brass
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 3.74
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Aluminum, Brass, Bronze, or Stainless Steel
- Handle Material: Metal
- Height: 1
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 3.74
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Aluminum, Brass, Bronze, or Stainless Steel
- Handle Material: Metal
- Height: 1
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Plastic
- Handle Material: Plastic
- Height: 3.74
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Aluminum, Brass, Bronze, or Stainless Steel
- Handle Material: Metal
- Height: 1
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Steel
- Handle Material: Metal
- Height: 2.42
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Aluminum, Brass, Bronze, or Stainless Steel
- Handle Material: Metal
- Height: 1
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Steel
- Handle Material: Metal
- Height: 2.42
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Aluminum, Brass, Bronze, or Stainless Steel
- Handle Material: Metal
- Height: 1
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 2.42
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Brass, Bronze, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Handle Length: 6.12
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Brass, Bronze, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Handle Length: 5.12
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Brass, Bronze, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Handle Length: 5.12
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Brass, Bronze, Stainless Steel
- Handle Material: Metal
from Reid Supply
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are... [See More]
- Handle Type: FlushPull
- Material Description: Stainless Steel
- Handle Material: Metal
- Handle Length: 5.12
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Type: FlushPull
- Material Description: .125" Brass, Bronze, Stainless Steel
- Handle Material: Metal