Commercial RF Transistors
1 Result
2.75 - 3.75, 400W GaN on SiC HPA -- CGHV38375F
from Wolfspeed
from Wolfspeed
Wolfspeed ’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added... [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Power Gain: 10
- Transistor Technology / Material: 2.75 - 3.75, 400W GaN on SiC HPA
- Output Power: 400