Serial / Digital Mass Flow Meters and Controllers
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Coriolis
- Mounting: In-line
from Sierra Instruments, Inc.
With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]
- Interface Options: Serial/Digital; RS-485/MODBUS RTU
- Pipe Diameter: 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Fluid Components Intl. (FCI)
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. [See More]
- Interface Options: Serial/Digital; 4-20 mA Analog, Frequency/Pulse
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Panametrics
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os. – Multivariable meter design. – Optional plug-in cards. – Automatic... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART, Pulse
- Pipe Diameter: 0.38 to 12.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
Introducing the PanaFlow LC. The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics ’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868, but includes... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 300.00
- End Fittings: In-line Clamp
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications. – EHEDG certified. Up to five modular I/Os. – Multivariable... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Threaded
from Sierra Instruments, Inc.
Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from Fluid Components Intl. (FCI)
The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for... [See More]
- Interface Options: Serial/Digital; 4-20 mA Analog, Frequency/Pulse
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Pipe Diameter: 2.00 to 120.00
- End Fittings: Compression; In-line Flanged
from ABB Measurement & Analytics
The Sensyflow FMT200-ECO2 consists of an easy to install pipe component which accommodates the sensor unit and the evaluation electronics. It directly provides a linearized output signal, and it is calibrated and immediately ready for use. A standard RS 232 interface allows the change over between... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Flanged; In-line Threaded
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from Fluid Components Intl. (FCI)
Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in robust, sleek... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Pipe Diameter: 2.00 to 16.00
- End Fittings: In-line Flanged
from ABB Measurement & Analytics
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Clamp
from Sierra Instruments, Inc.
Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
- Pipe Diameter: 3.70 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Pipe Diameter: 1.00 to 76.00
- Process Media Type: Liquid
from ABB Measurement & Analytics
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.50 to 16.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Mounting: Insertion
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged; Hot Tap
from Panametrics
The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features. Bidirectional. No moving parts. No pressure drop. Wide rangeability with 1500 to 1... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 2.00 to 48.00
- End Fittings: In-line Flanged
from ABB Measurement & Analytics
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
- Pipe Diameter: 1.00 to 48.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Mounting: In-line
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- End Fittings: Compression
- Mounting: In-line
- Process Media Type: Gas
from Sierra Instruments, Inc.
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Pipe Diameter: 0.50 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus, Foundation Fieldbus, Profibus DP, HART
- Pipe Diameter: 1.00 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect the same... [See More]
- Interface Options: Serial/Digital; RS-485; Modbus RTU 2 wire (Slave); Lab View-VIs available Option: ProfiBus DP-V0, DP-V1 / Profinet RT / EtherCAT
- End Fittings: Compression
- Mounting: In-line
- Process Media Type: Gas
from Brooks Instrument
The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Liquid
from Sensirion
The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements. The SFM3200 mass flow meter is... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 432.00
- End Fittings: In-line Clamp
from OMEGA Engineering, Inc.
The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: Compression
from Advanced Test Concepts, Inc. (ATC, Inc.)
Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates mostly in transitional and molecular flow regimes. Outgassing / Premeability application. Calibration of leak devices. [See More]
- Interface Options: Serial/Digital
- End Fittings: Compression
- Mounting: In-line
- Process Media Type: Gas
from E+E Elektronik
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control. The color touchscreen display allows for local adjustments and monitoring of gas flow. Powerful and intuitive menus enable control of the gas flow... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Mass Flow Meter
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Pulse, HART, Foundation Fieldbus, Modbus RS 485
- Mounting: In-line
- Pipe Diameter: 2.00 to 8.00
- End Fittings: In-line Flanged
from Siargo Ltd.
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.25
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Aalborg Instruments
Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from Bionetics
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 3.00 to 18.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from HORIBA Instruments, Inc.
The LF-F and LV-F Series are digital liquid mass flow controllers using a Peltier element which cools the liquid rather than using the more common method of thermal heating. This technique removes the risk of boiling chemicals with a low boiling point, thus allowing for greater chemical control. [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.06 to 0.25
- Meter Technology: Peltier element used to cool the liquid
- Mounting: In-line
from Litre Meter Limited
With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged (optional feature); In-line Threaded
from First Sensor AG
The WBI sensors with I ²C bus interface offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBI series includes unidirectional as well as bidirectional flow ranges. The digital sensors achieve a very high accuracy over the complete... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Plain End
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Spirax-Sarco
The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop powered 4 -... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 4.06 to 6.38
- End Fittings: In-line Flanged
from FineTek
Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement principle of the MF 3000 is... [See More]
- Interface Options: Serial/Digital
- Electrical Output: Current
- Meter Type: Mass Flow Meter
from Bronkhorst USA
General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Liquid
from Sensirion
The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use. The SFM3300 features outstanding measuring accuracy and... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.44
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 63.00
- End Fittings: In-line Clamp
from E+E Elektronik
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.50 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
HFM-D-300A / HFC-D-302A mass flow instruments have flow ranges from 0-5 sccm to 0-25 slm; use all metal seals, provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features. Highly sensitive at low flows. Mass flow without additional temperature and pressure compensation. Integrated sensor with... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: In-line Threaded
from Aalborg Instruments
The flow rate can be displayed in volumetric flow or. mass flow engineering units for standard or actual. (temperature, pressure) conditions. Flow meters can. be programmed locally by the four button keypad and. LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from HORIBA Instruments, Inc.
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Insertion
- Pipe Diameter: 3.00 to 80.00
- End Fittings: In-line Flanged
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Liquid
from Sensirion
Proximal Flow Sensor for Neonatal and Pediatric OEM Applications. The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D) and a reusable... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from E+E Elektronik
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 1.50 to 3.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
HFM-D-301A/HFC-D-303A mass flow instruments have flow ranges from 0-25 slm to 0-1000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available with a variety of elastomer... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart electronic control system. The sensors directly measure mass flow in the designed channel with a low... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Gas
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 4.00 to 36.00
- Process Media Type: Liquid; Gas; Steam
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from HORIBA Instruments, Inc.
The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Pipe Diameter: 1.00 to 12.00
- End Fittings: In-line Flanged
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Liquid
from Sensirion
SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000 bidirectionally measures the flow... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from E+E Elektronik
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Thermal
- Mounting: Insertion
from Teledyne Instruments
HFM-D-306A/HFC-D-308A mass flow instruments have flow ranges from 0-2500 slm to 0-10000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available with a variety of... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
FS5000 series mass flow sensors are designed for general purpose flow monitor and control applications. The sensors directly measure mass flow in the designed channel with trace flow detection capability. The lowest flow it can detect is 20 nL/min. These sensors can readily be applied for manifold... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Gas
- Mounting: In-line
- Meter Type: Mass Flow Meter
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.75
- End Fittings: In-line Flanged; In-line Threaded (optional feature); Wafer Flange
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path ensuring... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Liquid
from Sensirion
The analog mass flow meter SFM3100 is highly accurate and fast. The SFM3100 has a compact design and can be easily integrated into existing devices. There is a temperature sensor in the gas channel of the flow meter. This enables highly precise temperature compensation and obviates the need to... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 1.26
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
Fast responding, repeatable delivery of process gases with high and ultra-high levels of purity —that ’s the performance the GF100 series of metal sealed mass flow controllers and meters provides. Designed for semiconductor, MOCVD and other gas flow control applications, the GF100 series... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sensirion
Designed for anesthesia equipment, the CMOSens ® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and temperature... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.98
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Brooks Instrument
For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sensirion
The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable measurements at pressure surges... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.12
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Sensirion
The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made of metal and highly configurable. It is available with a variety of fluidic connections and... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.12
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Siargo Ltd.
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.47
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siargo Ltd.
The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN >100mm) gas monitor and measurement. [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 3.94 to 62.99
- Meter Technology: MEMS Flow Sensor
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. Tube... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siargo Ltd.
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.59
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Vogtlin Massflow USA
Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Flanged; Wafer Type
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Modbus, RS485, Profibus-DP
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
The new MASS-VIEW ® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW ® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Threaded
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 3/4 ″, or 1 ″ OD probes. Tube fittings... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line