Switch Turbine Flow Meters
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- Electrical Output: Switch
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching... [See More]
- Electrical Output: Current; Switch
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- End Fittings: In-line Threaded
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Burger & Brown Engineering, Inc.
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons configure the flowmeter and switching operations... [See More]
- Electrical Output: Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.38 to 3.00
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]
- Electrical Output: Switch
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type... [See More]
- Electrical Output: Switch
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.38
- End Fittings: In-line Threaded