Plastic Hot Melt Adhesives
from Ellsworth Adhesives
3M 3731 PG Hot Melt Tan, formerly known as Jet-Melt, is a 100% solids, high heat-resistant, polyolefin bonding adhesive with a fast set. Ideal for polyolefin-based plastics. 1 in x 3 in Stick. [See More]
- Substrate Compatibility: Plastic
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3731 Q Hot Melt Tan, formerly known as Jet-Melt, is a 100% solids, high heat-resistant, polyolefin bonding adhesive with a fast set. Ideal for polyolefin-based plastics. 0.625 in x 8 in Stick. 11 lb Case. [See More]
- Substrate Compatibility: Plastic
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3747 TC Hot Melt Tan, formerly known as Jet-Melt, is a 100% solids, general purpose thermoplastic adhesive designed for bonding dissimilar substrates such as fabric to metal or wood to plastic. 0.625 in x 2 in Stick. [See More]
- Substrate Compatibility: Metal; Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3748 B Hot Melt Off-White, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed for low surface energy coatings and plastics such as polyolefins. Includes high temperature stability, thermal shock resistance, and quick bond strength. 22 lb Case. [See More]
- Substrate Compatibility: Plastic; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3764 B Hot Melt Clear, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed for general purpose plastic bonding with low temperature flexibility. 22 lb Case. [See More]
- Substrate Compatibility: Plastic; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3779 B Hot Melt Amber, formerly known as Jet-Melt, is a heat applied, 100% solids thermoplastic adhesive with high strength bonding, excellent environmental stability, high heat resistance, and a fast set time. 22 lb Case. [See More]
- Substrate Compatibility: Metal; Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M Hot Melt Adhesive 3789 PG Brown, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for woodworking, furniture, plastic, and vinyl applications. It offers resistance to impact, oil, and fuel. 1 in x 3 in Stick. [See More]
- Substrate Compatibility: Plastic
- Tensile (Break): 522
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Elongation: 600.0
from Ellsworth Adhesives
3M Hot Melt Adhesive 3792 LM PG Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding wood, polyolefins, coated paper, and heat sensitive materials. furniture, corrugated, and lightweight materials. For use with low melt applicator only. 1 in x 3 in Stick. [See More]
- Substrate Compatibility: Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M Hot Melt Adhesive 3792 LM Q Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding wood, polyolefins, coated paper, and heat sensitive materials. furniture, corrugated, and lightweight materials. For use with low melt applicator only. 0.625 in x 8 in... [See More]
- Substrate Compatibility: Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Ellsworth Adhesives
3M 3792LM B Hot Melt Clear, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed as a low-temperature dispensing version of 3M 3792. Ideal for plastics, coated papers, and other heat sensitive substrates. 22 lb Case. [See More]
- Substrate Compatibility: Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house capabilities,... [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component
- Chemical System: Polyurethane
- Type / Form: Liquid
from Cattie Adhesive Solutions
Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS. Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt
- Composition: Unfilled
- Type / Form: Pellets
from Chemence Inc.
Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent environmental resistance. [See More]
- Substrate Compatibility: Composites; Metal; Plastic
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Polyurethane
- Type / Form: Pellets
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a fast curing reactive hot melt adhesive and sealant. It is a 100% solid, one-component material with a secondary moisture curing system. The material can be heated and solidified immediately, allowing processing without the need for thermal curing. It has good adhesion to common engineering... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Use Temperature: -40 to 176
- Cure / Technology: Thermoplastic / Hot Melt; Single Component; Reactive or Moisture Cured
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Substrate Compatibility: Plastic
- Type / Form: Pellets; Encapsulant, Potting Compound
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Features: High Dielectric; Thermally Conductive; UL Rating
from Westech Aerosol Corporation
WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior to use,... [See More]
- Substrate Compatibility: Composites; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives; Single Component
from Henkel Corporation - Industrial
Polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding plastics, metal, flexible vinyl and ABS. TECHNOMELT ® PA 6211 is a clear, amber polyamide hot melt adhesive that exhibits excellent low temperature flexibility. It is suitable for bonding... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
- Chemical System: Polyamide
- Features: UL Rating
from Cattie Adhesive Solutions
Permanent Hot melt adhesives are 100% solids formulations based on thermoplastic polymers. They are solid at room temperature and are activated upon heating above their softening point, at which stage they are liquid, and can be applied. After application, they retain the ability to wet-out the... [See More]
- Substrate Compatibility: Plastic; Wood
- Cure / Technology: Thermoplastic / Hot Melt
- Chemical System: Polyethylene
- Type / Form: Pellets
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Chemical System: Acrylic
- Features: Solvent Based; Water Based